Search
Filters

IRFH5304TRPBF

Part No :
IRFH5304TRPBF
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET N-CH 30V 22A 8VQFN
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 71,051 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 22A (Ta), 79A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.35V @ 50μA
Max Gate Charge 41nC @ 10V
Max Input Capacitance 2360pF @ 10V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 3.6W (Ta), 46W (Tc)
Maximum Rds On at Id,Vgs 4.5 mOhm @ 47A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package PQFN (5x6)
Dimension 8-PowerVDFN
Win Source Part Number 205359-IRFH5304TRPBF
Popularity Medium
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Sufficient
IRFH5304TRPBF, produced by Infineon Technologies, is a N-Channel MOSFET transistor in PQFN (5x6) SMD (SMT) package. The features include 30V drain-source breakdown voltage, 22A (Ta), 79A (Tc) continuous drain current at 25°C ,2.35V @ 50μA gate-source threshold voltage. IRFH5304TRPBF is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 22A (Ta), 79A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.35V @ 50μA
Max Gate Charge 41nC @ 10V
Max Input Capacitance 2360pF @ 10V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 3.6W (Ta), 46W (Tc)
Maximum Rds On at Id,Vgs 4.5 mOhm @ 47A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package PQFN (5x6)
Dimension 8-PowerVDFN
Win Source Part Number 205359-IRFH5304TRPBF
Popularity Medium
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IRFH5304TRPBF
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
IRFH5304TRPBF Price

IRFH5304TRPBF Datasheet
IRFH5304TRPBF Application

IRFH5304TRPBF Replacement
IRFH5304TRPBF Pdf

IRFH5304TRPBF Pinout
IRFH5304TRPBF Image

IRFH5304TRPBF Picture
IRFH5304TRPBF In Stock

IRFH5304TRPBF Distributor
IRFH5304TRPBF Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
900MHz Low Distortion, Low Noise Differential Amplifi er/ADC Driver (AV = 4V/V)
6
HIGH SPEED POWER SWITCHING
27
EMITTER IR 940NM 100MA RADIAL
418
RELAY GEN PURPOSE SPST 10A 12V
22
MOSFET N/P-CH 30V TSOT23-6
26971
CONN FFC BOTTOM 20POS 0.50MM R/A
4
Low-Noise, Precision Operational Amplifier
60

Top Sellers