Search
Filters

IRFI1010NPBF

Part No : IRFI1010NPBF
Manufacturer : Infineon Technologies
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 55V 49A TO220FP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 59 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 55V
Continuous Drain Current at 25°C 49A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 130nC @ 10V
Max Input Capacitance 2900pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 58W (Tc)
Maximum Rds On at Id,Vgs 12 mOhm @ 26A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220AB Full-Pak
Dimension TO-220-3 Full Pack
Win Source Part Number 069482-IRFI1010NPBF
Popularity Medium
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Limited
IRFI1010NPBF, produced by Infineon Technologies, is a N-Channel MOSFET transistor in TO-220AB Full-Pak Through Hole package. The features include 55V drain-source breakdown voltage, 49A (Tc) continuous drain current at 25°C ,4V @ 250μA gate-source threshold voltage. IRFI1010NPBF is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 55V
Continuous Drain Current at 25°C 49A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 130nC @ 10V
Max Input Capacitance 2900pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 58W (Tc)
Maximum Rds On at Id,Vgs 12 mOhm @ 26A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220AB Full-Pak
Dimension TO-220-3 Full Pack
Win Source Part Number 069482-IRFI1010NPBF
Popularity Medium
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IRFI1010NPBF
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
IRFI1010NPBF Price

IRFI1010NPBF Datasheet
IRFI1010NPBF Application

IRFI1010NPBF Replacement
IRFI1010NPBF Pdf

IRFI1010NPBF Pinout
IRFI1010NPBF Image

IRFI1010NPBF Picture
IRFI1010NPBF In Stock

IRFI1010NPBF Distributor
IRFI1010NPBF Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
AS2524 T SOIC28 LF T&RDP
43
IC OTP 512KBIT 70NS 28SOIC
87
IC CPLD 128MC 7.5NS 144TQFP
752
TRANS PNP 80V 4A SOT1061
16500
Silicon NPN, PNP Epitaxial Planer
Precision Six Supply Monitor
698
IC SWITCH HISIDE SMART TO220-5
72

Top Sellers