Search
Filters

IRFI4020H-117P

Part No : IRFI4020H-117P
Manufacturer : Infineon Technologies
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET 2N-CH 200V 9.1A TO-220FP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
8+
€6.485
€51.879
18+
€5.487
€98.769
30+
€5.322
€159.646
40+
€5.155
€206.198
50+
€4.988
€249.417
65+
€4.490
€291.818
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1,281 pieces can ship immediately
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Active
FET Type 2 N-Channel (Dual)
FET Feature Standard
Drain-Source Breakdown Voltage 200V
Continuous Drain Current at 25°C 9.1A
Maximum Rds On at Id,Vgs 100 mOhm @ 5.5A, 10V
Gate-Source Threshold Voltage 4.9V @ 100μA
Max Gate Charge 29nC @ 10V
Max Input Capacitance 1240pF @ 25V
Maximum Power Dissipation 21W
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220-5 Full-Pak
Win Source Part Number 069483-IRFI4020H-117P
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Balance
Family Name IRFI4020H
Introduction Date August 22, 2006
ECCN EAR99
Country of Origin China, Mexico
Halogen Free Compliant
Estimated EOL Date 2024

IRFI4020H-117P, produced by Infineon Technologies, is a transistor in TO-220-5 Full-Pak Through Hole package. The features include 200V drain-source breakdown voltage, 9.1A continuous drain current at 25°C ,4.9V @ 100μA gate-source threshold voltage. IRFI4020H-117P is used in the -55°C to 150°C (TJ) operating temperature range.

Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Active
FET Type 2 N-Channel (Dual)
FET Feature Standard
Drain-Source Breakdown Voltage 200V
Continuous Drain Current at 25°C 9.1A
Maximum Rds On at Id,Vgs 100 mOhm @ 5.5A, 10V
Gate-Source Threshold Voltage 4.9V @ 100μA
Max Gate Charge 29nC @ 10V
Max Input Capacitance 1240pF @ 25V
Maximum Power Dissipation 21W
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220-5 Full-Pak
Win Source Part Number 069483-IRFI4020H-117P
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Balance
Family Name IRFI4020H
Introduction Date August 22, 2006
ECCN EAR99
Country of Origin China, Mexico
Halogen Free Compliant
Estimated EOL Date 2024
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IRFI4020H-117P
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
IRFI4020H-117P Price

IRFI4020H-117P Datasheet
IRFI4020H-117P Application

IRFI4020H-117P Replacement
IRFI4020H-117P Pdf

IRFI4020H-117P Pinout
IRFI4020H-117P Image

IRFI4020H-117P Picture
IRFI4020H-117P In Stock

IRFI4020H-117P Distributor
IRFI4020H-117P Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC MCU 16BIT 16KB FLASH 64LQFP
2574
RES SMD 75 OHM 5% 1/2W 1210
500
WLAN SINGLE CHIP 11N 2X2 - DUALB
279

Top Sellers