Search
Filters

IRFIB5N50LPBF

Part No : IRFIB5N50LPBF
Manufacturer : Vishay
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 500V 4.7A TO220FP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 99 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 500V
Continuous Drain Current at 25°C 4.7A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 45nC @ 10V
Max Input Capacitance 1000pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 42W (Tc)
Maximum Rds On at Id,Vgs 800 mOhm @ 2.4A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220-3
Dimension TO-220-3 Full Pack, Isolated Tab
Win Source Part Number 160467-IRFIB5N50LPBF
Popularity Medium
Fake Threat In the Open Market 28 pct.
Supply and Demand Status Limited
IRFIB5N50LPBF, produced by Vishay, is a N-Channel MOSFET transistor in TO-220-3 Through Hole package. The features include 500V drain-source breakdown voltage, 4.7A (Tc) continuous drain current at 25°C ,5V @ 250μA gate-source threshold voltage. IRFIB5N50LPBF is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 500V
Continuous Drain Current at 25°C 4.7A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 45nC @ 10V
Max Input Capacitance 1000pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 42W (Tc)
Maximum Rds On at Id,Vgs 800 mOhm @ 2.4A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220-3
Dimension TO-220-3 Full Pack, Isolated Tab
Win Source Part Number 160467-IRFIB5N50LPBF
Popularity Medium
Fake Threat In the Open Market 28 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IRFIB5N50LPBF
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
IRFIB5N50LPBF Price

IRFIB5N50LPBF Datasheet
IRFIB5N50LPBF Application

IRFIB5N50LPBF Replacement
IRFIB5N50LPBF Pdf

IRFIB5N50LPBF Pinout
IRFIB5N50LPBF Image

IRFIB5N50LPBF Picture
IRFIB5N50LPBF In Stock

IRFIB5N50LPBF Distributor
IRFIB5N50LPBF Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
DIODE, SCHOTTKY, STANDARD, 8A, 2
2700
IC DRVR/RCVR MULT RS-232 20TSSOP
4129
10A SBR SUPER BARRIER RECTIFIER
IC MOBILE INTERFACE 56-VFBGA
256
Precision Analog Controller
4
High Input Voltage, Low IQ uCap LDO Regulator
20
VOLTAGE AND CURRENT CONTROL IC
707
IC 4DRVR/5RCVR RS232 5V 28-SOIC
615

Top Sellers