Search
Filters

IRFL024NTRPBF

Part No : IRFL024NTRPBF
Manufacturer : Infineon Technologies
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 55V 2.8A SOT223
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
165+
€0.300
€49.416
380+
€0.254
€96.608
590+
€0.247
€145.452
810+
€0.239
€193.447
1,045+
€0.231
€241.520
1,390+
€0.208
€289.131
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 34,552 pieces can ship immediately
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 55V
Continuous Drain Current at 25°C 2.8A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 18.3nC @ 10V
Max Input Capacitance 400pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 1W (Ta)
Maximum Rds On at Id,Vgs 75 mOhm @ 2.8A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-223
Dimension TO-261-4, TO-261AA
Win Source Part Number 017615-IRFL024NTRPBF
Popularity Medium
Fake Threat In the Open Market 30 pct.
Supply and Demand Status Sufficient
IRFL024NTRPBF, produced by Infineon Technologies, is a N-Channel MOSFET transistor in SOT-223 SMD (SMT) package. The features include 55V drain-source breakdown voltage, 2.8A (Ta) continuous drain current at 25°C ,4V @ 250μA gate-source threshold voltage. IRFL024NTRPBF is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 55V
Continuous Drain Current at 25°C 2.8A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 18.3nC @ 10V
Max Input Capacitance 400pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 1W (Ta)
Maximum Rds On at Id,Vgs 75 mOhm @ 2.8A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-223
Dimension TO-261-4, TO-261AA
Win Source Part Number 017615-IRFL024NTRPBF
Popularity Medium
Fake Threat In the Open Market 30 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IRFL024NTRPBF
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
IRFL024NTRPBF Price

IRFL024NTRPBF Datasheet
IRFL024NTRPBF Application

IRFL024NTRPBF Replacement
IRFL024NTRPBF Pdf

IRFL024NTRPBF Pinout
IRFL024NTRPBF Image

IRFL024NTRPBF Picture
IRFL024NTRPBF In Stock

IRFL024NTRPBF Distributor
IRFL024NTRPBF Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC REG LDO 4.8V 0.15A SOT23-5
100
Electronic Volume with Scf Type Tone Control To 6 Speakers
248
IC REG LDO 5V 50MA 6TDFN
308
IC OPAMP GP 2.2MHZ 14SOIC
108
5 Volt, Byte Alterable E2PROM
55

Top Sellers