Search
Filters

IRFL4310TRPBF

Part No : IRFL4310TRPBF
Manufacturer : Infineon Technologies
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 100V 1.6A SOT223
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
180+
€0.270
€48.535
425+
€0.228
€96.998
655+
€0.222
€145.076
900+
€0.215
€193.274
1,160+
€0.208
€241.289
1,550+
€0.187
€289.574
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 199,269 pieces can ship immediately
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 1.6A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 25nC @ 10V
Max Input Capacitance 330pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 1W (Ta)
Maximum Rds On at Id,Vgs 200 mOhm @ 1.6A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-223
Dimension TO-261-4, TO-261AA
Win Source Part Number 017620-IRFL4310TRPBF
Popularity Medium
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Sufficient
IRFL4310TRPBF, produced by Infineon Technologies, is a N-Channel MOSFET transistor in SOT-223 SMD (SMT) package. The features include 100V drain-source breakdown voltage, 1.6A (Ta) continuous drain current at 25°C ,4V @ 250μA gate-source threshold voltage. IRFL4310TRPBF is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 1.6A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 25nC @ 10V
Max Input Capacitance 330pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 1W (Ta)
Maximum Rds On at Id,Vgs 200 mOhm @ 1.6A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-223
Dimension TO-261-4, TO-261AA
Win Source Part Number 017620-IRFL4310TRPBF
Popularity Medium
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IRFL4310TRPBF
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
IRFL4310TRPBF Price

IRFL4310TRPBF Datasheet
IRFL4310TRPBF Application

IRFL4310TRPBF Replacement
IRFL4310TRPBF Pdf

IRFL4310TRPBF Pinout
IRFL4310TRPBF Image

IRFL4310TRPBF Picture
IRFL4310TRPBF In Stock

IRFL4310TRPBF Distributor
IRFL4310TRPBF Transistors - FETs, MOSFETs - RF

Top Sellers