Search
Filters

IRFML8244TRPBF

Part No : IRFML8244TRPBF
Manufacturer : Infineon Technologies
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 25V 5.8A SOT23
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
225+
€0.217
€48.752
530+
€0.183
€96.974
815+
€0.178
€145.196
1,120+
€0.172
€193.062
1,450+
€0.167
€241.569
1,925+
€0.150
€289.189
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 12,000 pieces can ship immediately
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 59 pct.
Popularity High
Is this a common-used part? Yes
Win Source Part Number 069500-IRFML8244TRPBF
Dimension TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23
Mounting SMD (SMT)
Temperature Range - Operating -55°C to 150°C (TJ)
Maximum Rds On at Id,Vgs 24 mOhm @ 5.8A, 10V
Power Dissipation (Max) 1.25W (Ta)
Maximum Gate-Source Voltage ±20V
Max Input Capacitance 430pF @ 10V
Max Gate Charge 5.4nC @ 10V
Gate-Source Threshold Voltage 2.35V @ 10μA
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Continuous Drain Current at 25°C 5.8A (Ta)
Drain-Source Breakdown Voltage 25V
Technology MOSFET
Polarity N-Channel
Status Active
Packaging Reel - TR
Manufacturer Infineon Technologies
Categories Discrete Semiconductor Products
IRFML8244TRPBF, produced by Infineon Technologies, is a N-Channel MOSFET transistor in SOT-23 SMD (SMT) package. The features include 25V drain-source breakdown voltage, 5.8A (Ta) continuous drain current at 25°C ,2.35V @ 10μA gate-source threshold voltage. IRFML8244TRPBF is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 59 pct.
Popularity High
Is this a common-used part? Yes
Win Source Part Number 069500-IRFML8244TRPBF
Dimension TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23
Mounting SMD (SMT)
Temperature Range - Operating -55°C to 150°C (TJ)
Maximum Rds On at Id,Vgs 24 mOhm @ 5.8A, 10V
Power Dissipation (Max) 1.25W (Ta)
Maximum Gate-Source Voltage ±20V
Max Input Capacitance 430pF @ 10V
Max Gate Charge 5.4nC @ 10V
Gate-Source Threshold Voltage 2.35V @ 10μA
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Continuous Drain Current at 25°C 5.8A (Ta)
Drain-Source Breakdown Voltage 25V
Technology MOSFET
Polarity N-Channel
Status Active
Packaging Reel - TR
Manufacturer Infineon Technologies
Categories Discrete Semiconductor Products
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IRFML8244TRPBF
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
IRFML8244TRPBF Price

IRFML8244TRPBF Datasheet
IRFML8244TRPBF Application

IRFML8244TRPBF Replacement
IRFML8244TRPBF Pdf

IRFML8244TRPBF Pinout
IRFML8244TRPBF Image

IRFML8244TRPBF Picture
IRFML8244TRPBF In Stock

IRFML8244TRPBF Distributor
IRFML8244TRPBF Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 620V 2.2A DPAK
1362
CAP TANT 47UF 10V 20% 1411
2500
IC REG LDO 5V 1A TO263-3L
57
IC AMP AUDIO PWR 125W D 36SSOP
90
CONN RECEPT 80POS .8MM DUAL SMD
757
MOSFET N-CH 40V 12.7A DIRECTFET / Trans MOSFET N-CH Si 40V 12.7A 7-Pin Direct-FET ST T/R
5
1.2MHz PWM White LED Driver with Internal Schottky Diode and True 1-Wire Digital Control
915
SINGLE-CHANNEL 10 SPST ANALOG SWITCH
87

Top Sellers