Search
Filters

IRFP064NPBF

MOSFET N-CH 55V 110A TO-247AC
Manufacturer: Infineon Technologies
rohs
Rated 5/5 based on 1 customer reviews
Quantity
Price
Ext. Price
50+
€0.950
€47.520
120+
€0.751
€90.072
400+
€0.675
€270.000
Availability: 104,000 In Stock
This product has a minimum quantity of 50
IRFP064NPBF, produced by Infineon Technologies, is a N-Channel MOSFET transistor in TO-247AC Through Hole package. The features include 55V drain-source breakdown voltage, 110A (Tc) continuous drain current at 25°C ,4V @ 250μA gate-source threshold voltage. IRFP064NPBF is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Bulk
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 55V
Continuous Drain Current at 25°C 110A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 170nC @ 10V
Max Input Capacitance 4000pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 200W (Tc)
Maximum Rds On at Id,Vgs 8 mOhm @ 59A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-247AC
Dimension TO-247-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 017623-IRFP064NPBF
Family Name IRFP064
Introduction Date February 11, 2004
ECCN EAR99
Country of Origin China, Mexico
Halogen Free Compliant
Estimated EOL Date 2024
Alternative Parts
(Cross-Reference)
NTE2913;  HUFA75344G3T; HUFA75344G3; 
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Bulk
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 55V
Continuous Drain Current at 25°C 110A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 170nC @ 10V
Max Input Capacitance 4000pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 200W (Tc)
Maximum Rds On at Id,Vgs 8 mOhm @ 59A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-247AC
Dimension TO-247-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 017623-IRFP064NPBF
Family Name IRFP064
Introduction Date February 11, 2004
ECCN EAR99
Country of Origin China, Mexico
Halogen Free Compliant
Estimated EOL Date 2024
Alternative Parts
(Cross-Reference)
NTE2913;  HUFA75344G3T; HUFA75344G3; 
IRFP064NPBF Price

IRFP064NPBF Datasheet
IRFP064NPBF Application

IRFP064NPBF Replacement
IRFP064NPBF Pdf

IRFP064NPBF Pinout
IRFP064NPBF Image

IRFP064NPBF Picture
IRFP064NPBF In Stock

IRFP064NPBF Distributor
IRFP064NPBF Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC REG SWITCHD CAP RATIO 8VSSOP
1723
6-PIN DIP, HIGH ISOLATION VOLTAGE 1-ch Optical Coupled MOS FET
2470
IGBT 600V 31A 100W D2PAK
5100
IC CLK BUFFER 1:2 3GHZ 8TSSOP
2420
N-channel dual-gate PoLo MOS-FETs
859
IC OPAMP GP 880KHZ RRO 8MINISO
2590
IC ADC 14BIT 150KSPS 20-SSOP
60