Search
Filters

IRFP150NPBF

MOSFET N-CH 100V 42A TO-247AC
Manufacturer: Infineon Technologies
rohs
Rated 5/5 based on 1 customer reviews
IRFP150NPBF, produced by Infineon Technologies, is a N-Channel MOSFET transistor in TO-247AC Through Hole package. The features include 100V drain-source breakdown voltage, 42A (Tc) continuous drain current at 25°C ,4V @ 250μA gate-source threshold voltage. IRFP150NPBF is used in the -55°C to 175°C (TJ) operating temperature range.
Quantity
Price
Ext. Price
70+
€0.625
€43.765
190+
€0.510
€96.896
585+
€0.445
€260.103
Availability: 194,097 In Stock
Not enough quantity? Need immediate assistance?
MOQ: 70 pcs
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Bulk
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 42A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 110nC @ 10V
Max Input Capacitance 1900pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 160W (Tc)
Maximum Rds On at Id,Vgs 36 mOhm @ 23A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-247AC
Dimension TO-247-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 017625-IRFP150NPBF
Family Name IRFP150N
Introduction Date February 11, 2004
ECCN EAR99
Country of Origin China, Mexico
Halogen Free Compliant
Estimated EOL Date 2024
Raw Materials Based on silicon element (Si) ; Blue-grey metallic luster
Is this a common-used part? Yes
Popularity High
Fake Threat 68 pct.
Supply and Demand Status Sufficient
ECAD Models Contact us to download
Material Safety Data Sheet(MSDS) Get Access
Alternative Parts
(Cross-Reference)
MTW45N10E;  2SK1436; RFG40N10LE9A; 
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Bulk
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 42A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 110nC @ 10V
Max Input Capacitance 1900pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 160W (Tc)
Maximum Rds On at Id,Vgs 36 mOhm @ 23A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-247AC
Dimension TO-247-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 017625-IRFP150NPBF
Family Name IRFP150N
Introduction Date February 11, 2004
ECCN EAR99
Country of Origin China, Mexico
Halogen Free Compliant
Estimated EOL Date 2024
Raw Materials Based on silicon element (Si) ; Blue-grey metallic luster
Is this a common-used part? Yes
Popularity High
Fake Threat 68 pct.
Supply and Demand Status Sufficient
ECAD Models Contact us to download
Material Safety Data Sheet(MSDS) Get Access
Alternative Parts
(Cross-Reference)
MTW45N10E;  2SK1436; RFG40N10LE9A; 
IRFP150NPBF Price

IRFP150NPBF Datasheet
IRFP150NPBF Application

IRFP150NPBF Replacement
IRFP150NPBF Pdf

IRFP150NPBF Pinout
IRFP150NPBF Image

IRFP150NPBF Picture
IRFP150NPBF In Stock

IRFP150NPBF Distributor
IRFP150NPBF Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
Shape & Dimensions / Recommended Solder Land Pattern
40000
RES SMD 2.7 OHM 5% 3/4W 2010
7000
Zener diode
1785
EPITAXIAL PLANAR NPN/PNP TRANSISTOR (SWITCHING, INTERFACE CIRCUIT AND DRIVER CIRCUIT)
192952
IC POT ADDRESS 2X AUDIO 14-TSSOP
17365
IC MCU 16BIT 256KB FLASH 100TQFP
528