Search
Filters

IRFPF50PBF

Part No : IRFPF50PBF
Manufacturer : Vishay
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 900V 6.7A TO-247AC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1,542 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 900V
Continuous Drain Current at 25°C 6.7A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 200nC @ 10V
Max Input Capacitance 2900pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 190W (Tc)
Maximum Rds On at Id,Vgs 1.6 Ohm @ 4A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Dimension TO-247-3
Win Source Part Number 017646-IRFPF50PBF
Popularity Medium
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
IXFH7N90Q;  IRFPF50;  2SK2676;  
IRFPF50PBF, produced by Vishay, is a N-Channel MOSFET transistor in TO-247-3 Through Hole package. The features include 900V drain-source breakdown voltage, 6.7A (Tc) continuous drain current at 25°C ,4V @ 250μA gate-source threshold voltage. IRFPF50PBF is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 900V
Continuous Drain Current at 25°C 6.7A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 200nC @ 10V
Max Input Capacitance 2900pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 190W (Tc)
Maximum Rds On at Id,Vgs 1.6 Ohm @ 4A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Dimension TO-247-3
Win Source Part Number 017646-IRFPF50PBF
Popularity Medium
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
IXFH7N90Q;  IRFPF50;  2SK2676;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IRFPF50PBF
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
IRFPF50PBF Price

IRFPF50PBF Datasheet
IRFPF50PBF Application

IRFPF50PBF Replacement
IRFPF50PBF Pdf

IRFPF50PBF Pinout
IRFPF50PBF Image

IRFPF50PBF Picture
IRFPF50PBF In Stock

IRFPF50PBF Distributor
IRFPF50PBF Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
FAST RECOVERY RECTIFIER DIODE
48
IC SEQUENCE/SUPERVISOR 16TQFN
IC ADC 16/24BIT SIG-DELTA 28SOIC
52
Power Supply ICs for TFT-LCD Panels Multi-channel System Power Supply IC for Small to Middle PANEL
10
DS8921/DS8921A/DS8921AT Differential Line Driver and Receiver Pair
900
1.00mm (.039") Pitch Right Angle, SMT, Non-ZIF, Top Contact Style, 27 Circuits, Leadfree
5
STANDARD CAPACITANCE TVS ARRAY
177

Top Sellers