Search
Filters

IRFR5305TRPBF

MOSFET P-CH 55V 31A DPAK
Manufacturer: Infineon Technologies
rohs
Rated 5/5 based on 1 customer reviews
Quantity
Price
Ext. Price
135+
$0.374
$50.490
340+
$0.296
$100.640
1,130+
$0.266
$300.580
Availability: 241,402 In Stock
This product has a minimum quantity of 135
IRFR5305TRPBF, produced by Infineon Technologies, is a P-Channel MOSFET transistor in D-Pak SMD (SMT) package. The features include 55V drain-source breakdown voltage, 31A (Tc) continuous drain current at 25°C ,4V @ 250μA gate-source threshold voltage. IRFR5305TRPBF is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 55V
Continuous Drain Current at 25°C 31A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 63nC @ 10V
Max Input Capacitance 1200pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 110W (Tc)
Maximum Rds On at Id,Vgs 65 mOhm @ 16A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D-Pak
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 001283-IRFR5305TRPBF
Family Name IRFR5305
Introduction Date February 19, 2004
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2024
Alternative Parts
(Cross-Reference)
ZXMP6A18KTC;   TSM680P06CZ C0G; ZXMP6A18K;  
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 55V
Continuous Drain Current at 25°C 31A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 63nC @ 10V
Max Input Capacitance 1200pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 110W (Tc)
Maximum Rds On at Id,Vgs 65 mOhm @ 16A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D-Pak
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 001283-IRFR5305TRPBF
Family Name IRFR5305
Introduction Date February 19, 2004
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2024
Alternative Parts
(Cross-Reference)
ZXMP6A18KTC;   TSM680P06CZ C0G; ZXMP6A18K;  
IRFR5305TRPBF Price

IRFR5305TRPBF Datasheet
IRFR5305TRPBF Application

IRFR5305TRPBF Replacement
IRFR5305TRPBF Pdf

IRFR5305TRPBF Pinout
IRFR5305TRPBF Image

IRFR5305TRPBF Picture
IRFR5305TRPBF In Stock

IRFR5305TRPBF Distributor
IRFR5305TRPBF Transistors - FETs, MOSFETs - RF