Search
Filters

IRFR5410TRPBF

Part No : IRFR5410TRPBF
Manufacturer : Infineon Technologies
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET P-CH 100V 13A DPAK
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
125+
$0.407
$50.875
290+
$0.345
$100.050
450+
$0.334
$150.300
620+
$0.324
$200.880
800+
$0.313
$250.400
1,065+
$0.282
$300.330
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 186,557 pieces can ship immediately
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 13A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 58nC @ 10V
Max Input Capacitance 760pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 66W (Tc)
Maximum Rds On at Id,Vgs 205 mOhm @ 7.8A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package D-Pak
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 001284-IRFR5410TRPBF
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 57 pct.
Supply and Demand Status Sufficient

IRFR5410TRPBF, produced by Infineon Technologies, is a P-Channel MOSFET transistor in D-Pak SMD (SMT) package. The features include 100V drain-source breakdown voltage, 13A (Tc) continuous drain current at 25°C ,4V @ 250μA gate-source threshold voltage. IRFR5410TRPBF is used in the -55°C to 150°C (TJ) operating temperature range.

Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 13A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 58nC @ 10V
Max Input Capacitance 760pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 66W (Tc)
Maximum Rds On at Id,Vgs 205 mOhm @ 7.8A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package D-Pak
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 001284-IRFR5410TRPBF
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 57 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IRFR5410TRPBF
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
IRFR5410TRPBF Price

IRFR5410TRPBF Datasheet
IRFR5410TRPBF Application

IRFR5410TRPBF Replacement
IRFR5410TRPBF Pdf

IRFR5410TRPBF Pinout
IRFR5410TRPBF Image

IRFR5410TRPBF Picture
IRFR5410TRPBF In Stock

IRFR5410TRPBF Distributor
IRFR5410TRPBF Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC TXRX RS485/RS422 8-SOIC
18
IC REG BUCK ADJ/5V 3A 16TQFN
23
MOSFET N-CH 200V 3.3A D2PAK
10389
Digital transistors (built in resistor)
15728
RELAY OPTO ACDC 350V 120MA 12SOP
185
IC D/A CONV 16BIT PAR 28-SSOP
13
IC FLATLINK(TM) RCVR 48-TSSOP
151

Top Sellers