Search
Filters

IRFR5505TRPBF

Part No : IRFR5505TRPBF
Manufacturer : Infineon Technologies
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET P-CH 55V 18A DPAK
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
150+
€0.309
€46.305
345+
€0.261
€90.045
535+
€0.253
€135.302
735+
€0.246
€180.590
950+
€0.238
€225.720
1,270+
€0.213
€270.891
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 51,522 pieces can ship immediately
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 55V
Continuous Drain Current at 25°C 18A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 32nC @ 10V
Max Input Capacitance 650pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 57W (Tc)
Maximum Rds On at Id,Vgs 110 mOhm @ 9.6A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package D-Pak
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 001285-IRFR5505TRPBF
Family Name IRFR5505
Introduction Date March 04, 2004
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 46 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
FQD17P06;   RFD15P06SM9A; ZXMP6A17K;  

IRFR5505TRPBF, produced by Infineon Technologies, is a P-Channel MOSFET transistor in D-Pak SMD (SMT) package. The features include 55V drain-source breakdown voltage, 18A (Tc) continuous drain current at 25°C ,4V @ 250μA gate-source threshold voltage. IRFR5505TRPBF is used in the -55°C to 150°C (TJ) operating temperature range.

Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 55V
Continuous Drain Current at 25°C 18A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 32nC @ 10V
Max Input Capacitance 650pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 57W (Tc)
Maximum Rds On at Id,Vgs 110 mOhm @ 9.6A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package D-Pak
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 001285-IRFR5505TRPBF
Family Name IRFR5505
Introduction Date March 04, 2004
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 46 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
FQD17P06;   RFD15P06SM9A; ZXMP6A17K;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IRFR5505TRPBF
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
IRFR5505TRPBF Price

IRFR5505TRPBF Datasheet
IRFR5505TRPBF Application

IRFR5505TRPBF Replacement
IRFR5505TRPBF Pdf

IRFR5505TRPBF Pinout
IRFR5505TRPBF Image

IRFR5505TRPBF Picture
IRFR5505TRPBF In Stock

IRFR5505TRPBF Distributor
IRFR5505TRPBF Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC COMPARATOR OD 8-SOIC
826
DIODE ZENER 7.5V 200MW SOT323
1200
DIODE SCHOTTKY 1.5A 40V SMA-FL
2202
IC REG LDO ADJ 5A TO263-3
17
P-CHANNEL ENHANCEMENT - MODE POWER FIELD-EFFECT TRANSISTORS
17