Search
Filters

IRFR6215PBF

Part No :
IRFR6215PBF
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET P-CH 150V 13A DPAK
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
110+
€0.440
€48.410
260+
€0.373
€96.897
400+
€0.361
€144.450
555+
€0.350
€194.011
715+
€0.339
€242.368
950+
€0.304
€289.093
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 4,600 pieces can ship immediately
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Not For New Designs
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 150V
Continuous Drain Current at 25°C 13A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 66nC @ 10V
Max Input Capacitance 860pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 110W (Tc)
Maximum Rds On at Id,Vgs 295 mOhm @ 6.6A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D-Pak
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 084009-IRFR6215PBF
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 58 pct.
Supply and Demand Status Limited
Application Field Used in Automotive, Power Management
IRFR6215PBF, produced by Infineon Technologies, is a P-Channel MOSFET transistor in D-Pak SMD (SMT) package. The features include 150V drain-source breakdown voltage, 13A (Tc) continuous drain current at 25°C ,4V @ 250μA gate-source threshold voltage. IRFR6215PBF is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Not For New Designs
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 150V
Continuous Drain Current at 25°C 13A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 66nC @ 10V
Max Input Capacitance 860pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 110W (Tc)
Maximum Rds On at Id,Vgs 295 mOhm @ 6.6A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D-Pak
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 084009-IRFR6215PBF
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 58 pct.
Supply and Demand Status Limited
Application Field Used in Automotive, Power Management
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IRFR6215PBF
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
IRFR6215PBF Price

IRFR6215PBF Datasheet
IRFR6215PBF Application

IRFR6215PBF Replacement
IRFR6215PBF Pdf

IRFR6215PBF Pinout
IRFR6215PBF Image

IRFR6215PBF Picture
IRFR6215PBF In Stock

IRFR6215PBF Distributor
IRFR6215PBF Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC GAS GAUGE 20 TSSOP
446
IC REG BUCK ADJ 2A SYNC 8SO
5859
N-Channel Enhancement MOSFET
4221
IC AUD PRO ATV/SIF DECODE 80LQFP
2925
4-bit Fm+ I2C-bus LED driver
90
IC REG BUCK ADJ/PROG TRPL TQFN
36
DIODE ZENER 18V 3W SMB
1938

Top Sellers