Search
Filters

IRFR9024NTRPBF

Part No : IRFR9024NTRPBF
Manufacturer : Infineon Technologies
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET P-CH 55V 11A DPAK
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
225+
€0.203
€45.563
530+
€0.171
€90.630
815+
€0.167
€135.698
1,120+
€0.161
€180.432
1,450+
€0.156
€225.765
1,925+
€0.140
€270.270
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 83,599 pieces can ship immediately
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 55V
Continuous Drain Current at 25°C 11A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 19nC @ 10V
Max Input Capacitance 350pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 38W (Tc)
Maximum Rds On at Id,Vgs 175 mOhm @ 6.6A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package D-Pak
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 017698-IRFR9024NTRPBF
Family Name IRFR9024N
Introduction Date February 18, 2004
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 55 pct.
Supply and Demand Status Sufficient
Alternative Parts
(Cross-Reference)
TSM10P06CP ROG; STD10P6F6;   STD15P6F6AG; 

IRFR9024NTRPBF, produced by Infineon Technologies, is a P-Channel MOSFET transistor in D-Pak SMD (SMT) package. The features include 55V drain-source breakdown voltage, 11A (Tc) continuous drain current at 25°C ,4V @ 250μA gate-source threshold voltage. IRFR9024NTRPBF is used in the -55°C to 150°C (TJ) operating temperature range.

Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 55V
Continuous Drain Current at 25°C 11A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 19nC @ 10V
Max Input Capacitance 350pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 38W (Tc)
Maximum Rds On at Id,Vgs 175 mOhm @ 6.6A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package D-Pak
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 017698-IRFR9024NTRPBF
Family Name IRFR9024N
Introduction Date February 18, 2004
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 55 pct.
Supply and Demand Status Sufficient
Alternative Parts
(Cross-Reference)
TSM10P06CP ROG; STD10P6F6;   STD15P6F6AG; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IRFR9024NTRPBF
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
IRFR9024NTRPBF Price

IRFR9024NTRPBF Datasheet
IRFR9024NTRPBF Application

IRFR9024NTRPBF Replacement
IRFR9024NTRPBF Pdf

IRFR9024NTRPBF Pinout
IRFR9024NTRPBF Image

IRFR9024NTRPBF Picture
IRFR9024NTRPBF In Stock

IRFR9024NTRPBF Distributor
IRFR9024NTRPBF Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
400 W Transient Voltage Suppressor
185
Quad Picoampere Input Current Bipolar Op Amp
10
High-Performance, Integrated ZigBee/802.15.4 System-on-Chip Family
150
PowerQUICC II Pro Processor Revision 2.x TBGA Silicon Hardware Specifications
24
DDR SDRAM Terminator RoHS Compliant Parts Available
1
RECEIVER REMOTE CTRL MOD 37.9KHZ
3890
NPN SILICON RF TRANSISTOR
300