Search
Filters

IRFR9110TRPBF

MOSFET P-CH 100V 3.1A DPAK
Availability: 1266 in stock
Manufacturer: Vishay
rohs
IRFR9110TRPBF, produced by Vishay, is a P-Channel MOSFET transistor in D-Pak SMD (SMT) package. The features include 100V drain-source breakdown voltage, 3.1A (Tc) continuous drain current at 25°C ,4V @ 250μA gate-source threshold voltage. IRFR9110TRPBF is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 3.1A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 8.7nC @ 10V
Max Input Capacitance 200pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 2.5W (Ta), 25W (Tc)
Maximum Rds On at Id,Vgs 1.2 Ohm @ 1.9A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package D-Pak
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 114793-IRFR9110TRPBF
For Same Day Shipping, Cut-Off time is 5PM GMT+8, Monday to Friday;
The Pre-Shipment Inspection (PSI) will be applied;
Taxes & VAT will not be included;
For more details, please check our FAQ page
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 3.1A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 8.7nC @ 10V
Max Input Capacitance 200pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 2.5W (Ta), 25W (Tc)
Maximum Rds On at Id,Vgs 1.2 Ohm @ 1.9A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package D-Pak
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 114793-IRFR9110TRPBF
IRFR9110TRPBF Price

IRFR9110TRPBF Datasheet
IRFR9110TRPBF Application

IRFR9110TRPBF Replacement
IRFR9110TRPBF Pdf

IRFR9110TRPBF Pinout
IRFR9110TRPBF Image

IRFR9110TRPBF Picture
IRFR9110TRPBF In Stock

IRFR9110TRPBF Distributor
IRFR9110TRPBF Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
Zener Voltage Regulators
23378
MOSFET N-CH 30V 6A 8-SOIC
3445
DIODE ZENER 3V 500MW SOD123
3777
VARISTOR 39V 30A 0603
15000
DIODE ZENER 9.1V POWERDI323
9000
+5V CONSTANT-VOLTAGE POWER SUPPLY INCORPORATED WATCHDOG TINER IC
130
IC OPAMP GP 42MHZ RRO SOT23-6
15767