Search
Filters

IRFS3207TRLPBF

Part No :
IRFS3207TRLPBF
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET N-CH 75V 170A D2PAK
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
35+
$1.520
$53.200
80+
$1.286
$102.880
125+
$1.247
$155.875
170+
$1.208
$205.360
215+
$1.169
$251.335
285+
$1.053
$300.105
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 2,400 pieces can ship immediately
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 75V
Continuous Drain Current at 25°C 170A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 260nC @ 10V
Max Input Capacitance 7600pF @ 50V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 300W (Tc)
Maximum Rds On at Id,Vgs 4.5 mOhm @ 75A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 083669-IRFS3207TRLPBF
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 37 pct.
Supply and Demand Status Limited
IRFS3207TRLPBF, produced by Infineon Technologies, is a N-Channel MOSFET transistor in D2PAK SMD (SMT) package. The features include 75V drain-source breakdown voltage, 170A (Tc) continuous drain current at 25°C ,4V @ 250μA gate-source threshold voltage. IRFS3207TRLPBF is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 75V
Continuous Drain Current at 25°C 170A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 260nC @ 10V
Max Input Capacitance 7600pF @ 50V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 300W (Tc)
Maximum Rds On at Id,Vgs 4.5 mOhm @ 75A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 083669-IRFS3207TRLPBF
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 37 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IRFS3207TRLPBF
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
IRFS3207TRLPBF Price

IRFS3207TRLPBF Datasheet
IRFS3207TRLPBF Application

IRFS3207TRLPBF Replacement
IRFS3207TRLPBF Pdf

IRFS3207TRLPBF Pinout
IRFS3207TRLPBF Image

IRFS3207TRLPBF Picture
IRFS3207TRLPBF In Stock

IRFS3207TRLPBF Distributor
IRFS3207TRLPBF Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
TVS DIODE 188VWM 328VC SMA
15315
MOSFET P-CH 30V 2.7A SC-70-6
4314
SURFACE MOUNT TRANSIENT VOLTAGE SUPPRESSOR
600
Primary Side Quasi-Resonant BJT Controller with CV/CC Operation
320
Solid State Relay DPST (2 Form A) 8-SMD (0.300", 7.62mm)
11
Standard telecom relay
8
IGBT 1200V 70A 300W TO247
711
IC OPAMP VFB 190MHZ 8VSSOP
350

Top Sellers