Search
Filters

IRFS4115PBF

Part No : IRFS4115PBF
Manufacturer : Infineon Technologies
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 150V 195A D2-PAK
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
30+
€1.633
€48.997
70+
€1.382
€96.733
110+
€1.341
€147.455
150+
€1.298
€194.719
195+
€1.257
€245.059
260+
€1.131
€293.946
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 500 pieces can ship immediately
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Not For New Designs
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 150V
Continuous Drain Current at 25°C 195A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 120nC @ 10V
Max Input Capacitance 5270pF @ 50V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 375W (Tc)
Maximum Rds On at Id,Vgs 12.1 mOhm @ 62A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 205396-IRFS4115PBF
Popularity Medium
Fake Threat In the Open Market 30 pct.
Supply and Demand Status Limited
IRFS4115PBF, produced by Infineon Technologies, is a N-Channel MOSFET transistor in D2PAK SMD (SMT) package. The features include 150V drain-source breakdown voltage, 195A (Tc) continuous drain current at 25°C ,5V @ 250μA gate-source threshold voltage. IRFS4115PBF is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Not For New Designs
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 150V
Continuous Drain Current at 25°C 195A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 120nC @ 10V
Max Input Capacitance 5270pF @ 50V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 375W (Tc)
Maximum Rds On at Id,Vgs 12.1 mOhm @ 62A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 205396-IRFS4115PBF
Popularity Medium
Fake Threat In the Open Market 30 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IRFS4115PBF
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
IRFS4115PBF Price

IRFS4115PBF Datasheet
IRFS4115PBF Application

IRFS4115PBF Replacement
IRFS4115PBF Pdf

IRFS4115PBF Pinout
IRFS4115PBF Image

IRFS4115PBF Picture
IRFS4115PBF In Stock

IRFS4115PBF Distributor
IRFS4115PBF Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
LC2MOS Single Supply, 12-Bit 600 kSPS ADC
75
IC 16BIT TRANSP D LATCH 48-SSOP / 16-BIT TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS
96
Quadruple Operational Amplifiers
50
Silicon PNP Epitaxial
300
CONN HEADER VERT 2POS 2.54MM / AMPMODU II GEADER ASS, IES, STRAIGHT, SINGLE ROW
1

Top Sellers