Search
Filters

IRFS4310ZTRLPBF

MOSFET N-CH 100V 120A D2PAK
Manufacturer: Infineon Technologies
rohs
Quantity
Price
Ext. Price
40+
$1.427
$57.080
90+
$1.127
$101.430
300+
$1.014
$304.200
Availability: 300 In Stock
This product has a minimum quantity of 40
IRFS4310ZTRLPBF, produced by Infineon Technologies, is a N-Channel MOSFET transistor in D2PAK SMD (SMT) package. The features include 100V drain-source breakdown voltage, 120A (Tc) continuous drain current at 25°C ,4V @ 150μA gate-source threshold voltage. IRFS4310ZTRLPBF is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 120A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 150μA
Max Gate Charge 170nC @ 10V
Max Input Capacitance 6860pF @ 50V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 250W (Tc)
Maximum Rds On at Id,Vgs 6 mOhm @ 75A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 017713-IRFS4310ZTRLPBF
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 120A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 150μA
Max Gate Charge 170nC @ 10V
Max Input Capacitance 6860pF @ 50V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 250W (Tc)
Maximum Rds On at Id,Vgs 6 mOhm @ 75A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 017713-IRFS4310ZTRLPBF
IRFS4310ZTRLPBF Price

IRFS4310ZTRLPBF Datasheet
IRFS4310ZTRLPBF Application

IRFS4310ZTRLPBF Replacement
IRFS4310ZTRLPBF Pdf

IRFS4310ZTRLPBF Pinout
IRFS4310ZTRLPBF Image

IRFS4310ZTRLPBF Picture
IRFS4310ZTRLPBF In Stock

IRFS4310ZTRLPBF Distributor
IRFS4310ZTRLPBF Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
SURFACE MOUNT ULTRA FAST SWITCHING RECTIFIER
85000
IC REG LDO 3.3V 1.5A 5DDPAK
246
IC REG LDO 3V/2.7V 10MLF
4839
8-Bit Single-Chip Microcontroller
70
Flash Programmable System Devices with 8032 Microcontroller Core and 256Kbit SRAM
1
RELAY GEN PURPOSE SPDT 10A 12V
21
OPTOISO 3.75KV TRANS 8SO
9980