Search
Filters

IRFU2307ZPBF

Part No : IRFU2307ZPBF
Manufacturer : Infineon Technologies
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 75V 42A I-PAK
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
85+
$0.618
$52.530
195+
$0.523
$101.985
300+
$0.507
$152.100
410+
$0.491
$201.310
530+
$0.475
$251.750
705+
$0.428
$301.740
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 7,400 pieces can ship immediately
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 38 pct.
Popularity Medium
Dimension TO-251-3 Short Leads, IPak, TO-251AA
Case / Package IPAK (TO-251)
Mounting Through Hole
Temperature Range - Operating -55°C to 175°C (TJ)
Power Dissipation (Max) 110W (Tc)
Maximum Gate-Source Voltage ±20V
Max Gate Charge 75nC @ 10V
Gate-Source Threshold Voltage 4V @ 100μA
Drive Voltage (Max Rds On, Min Rds On) 10V
Continuous Drain Current at 25°C 42A (Tc)
Drain-Source Breakdown Voltage 75V
Technology MOSFET
Polarity N-Channel
Status Obsolete(EOL)
Packaging Tube/Rail
Manufacturer Infineon Technologies
Categories Discrete Semiconductor Products
Max Input Capacitance 2190pF @ 25V
Maximum Rds On at Id,Vgs 16 mOhm @ 32A, 10V
Win Source Part Number 205406-IRFU2307ZPBF

IRFU2307ZPBF, produced by Infineon Technologies, is a N-Channel MOSFET transistor in IPAK (TO-251) Through Hole package. The features include 75V drain-source breakdown voltage, 42A (Tc) continuous drain current at 25°C ,4V @ 100μA gate-source threshold voltage. IRFU2307ZPBF is used in the -55°C to 175°C (TJ) operating temperature range.

Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 38 pct.
Popularity Medium
Dimension TO-251-3 Short Leads, IPak, TO-251AA
Case / Package IPAK (TO-251)
Mounting Through Hole
Temperature Range - Operating -55°C to 175°C (TJ)
Power Dissipation (Max) 110W (Tc)
Maximum Gate-Source Voltage ±20V
Max Gate Charge 75nC @ 10V
Gate-Source Threshold Voltage 4V @ 100μA
Drive Voltage (Max Rds On, Min Rds On) 10V
Continuous Drain Current at 25°C 42A (Tc)
Drain-Source Breakdown Voltage 75V
Technology MOSFET
Polarity N-Channel
Status Obsolete(EOL)
Packaging Tube/Rail
Manufacturer Infineon Technologies
Categories Discrete Semiconductor Products
Max Input Capacitance 2190pF @ 25V
Maximum Rds On at Id,Vgs 16 mOhm @ 32A, 10V
Win Source Part Number 205406-IRFU2307ZPBF
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IRFU2307ZPBF
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
IRFU2307ZPBF Price

IRFU2307ZPBF Datasheet
IRFU2307ZPBF Application

IRFU2307ZPBF Replacement
IRFU2307ZPBF Pdf

IRFU2307ZPBF Pinout
IRFU2307ZPBF Image

IRFU2307ZPBF Picture
IRFU2307ZPBF In Stock

IRFU2307ZPBF Distributor
IRFU2307ZPBF Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC VREF SERIES 10V 8CERDIP
211
IC FPGA 151 I/O 240QFP
3
XLamp MX Family LEDs
140
IC MUX/DEMUX 8X1 16DIP
130
SCSI DIFFERENTIAL CONVERTER-DATA
79

Top Sellers