Search
Filters

IRFZ20PBF

MOSFET N-CH 50V 15A TO-220AB
Manufacturer: Vishay
rohs
Availability: 1,268 In Stock
IRFZ20PBF, produced by Vishay, is a N-Channel MOSFET transistor in TO-220AB Through Hole package. The features include 50V drain-source breakdown voltage, 15A (Tc) continuous drain current at 25°C ,4V @ 250μA gate-source threshold voltage. IRFZ20PBF is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 50V
Continuous Drain Current at 25°C 15A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 17nC @ 10V
Max Input Capacitance 850pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 40W (Tc)
Maximum Rds On at Id,Vgs 100 mOhm @ 10A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 127614-IRFZ20PBF
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 50V
Continuous Drain Current at 25°C 15A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 17nC @ 10V
Max Input Capacitance 850pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 40W (Tc)
Maximum Rds On at Id,Vgs 100 mOhm @ 10A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 127614-IRFZ20PBF
IRFZ20PBF Price

IRFZ20PBF Datasheet
IRFZ20PBF Application

IRFZ20PBF Replacement
IRFZ20PBF Pdf

IRFZ20PBF Pinout
IRFZ20PBF Image

IRFZ20PBF Picture
IRFZ20PBF In Stock

IRFZ20PBF Distributor
IRFZ20PBF Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
RELAY OPTOMOS SP-NO 200MA 6-SMD
8717
CONN HOUSING 6POS .100 W/LATCH
3001
High-Efficiency, Low-IQ, PMICs with Dynamic Voltage Management for Mobile Applications
30
IC CONTRLR HOTSWAP NEG 48V 8SOIC
1978
Charge Pump DC-to-DC Voltage Converter
5638
High-Speed Precision Difet OPERATIONAL AMPLIFIER
259
IC PWR DIST SWITCH ADJ DL 10SON
640