Search
Filters

IRFZ44NPBF

Part No : IRFZ44NPBF
Manufacturer : Infineon Technologies
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 55V 49A TO-220AB
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
215+
$0.235
$50.525
505+
$0.199
$100.495
780+
$0.193
$150.540
1,070+
$0.187
$200.090
1,385+
$0.181
$250.685
1,845+
$0.163
$300.735
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 430,604 pieces can ship immediately
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 55V
Continuous Drain Current at 25°C 49A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 63nC @ 10V
Max Input Capacitance 1470pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 94W (Tc)
Maximum Rds On at Id,Vgs 17.5 mOhm @ 25A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 094009-IRFZ44NPBF
Family Name IRFZ44
Introduction Date October 31, 2003
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 56 pct.
Supply and Demand Status Sufficient
Alternative Parts
(Cross-Reference)
2SK3434;  BUK9518-55A,127;  BUK7520-55; 

IRFZ44NPBF, produced by Infineon Technologies, is a N-Channel MOSFET transistor in TO-220AB Through Hole package. The features include 55V drain-source breakdown voltage, 49A (Tc) continuous drain current at 25°C ,4V @ 250μA gate-source threshold voltage. IRFZ44NPBF is used in the -55°C to 175°C (TJ) operating temperature range.

Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 55V
Continuous Drain Current at 25°C 49A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 63nC @ 10V
Max Input Capacitance 1470pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 94W (Tc)
Maximum Rds On at Id,Vgs 17.5 mOhm @ 25A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 094009-IRFZ44NPBF
Family Name IRFZ44
Introduction Date October 31, 2003
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 56 pct.
Supply and Demand Status Sufficient
Alternative Parts
(Cross-Reference)
2SK3434;  BUK9518-55A,127;  BUK7520-55; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IRFZ44NPBF
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
IRFZ44NPBF Price

IRFZ44NPBF Datasheet
IRFZ44NPBF Application

IRFZ44NPBF Replacement
IRFZ44NPBF Pdf

IRFZ44NPBF Pinout
IRFZ44NPBF Image

IRFZ44NPBF Picture
IRFZ44NPBF In Stock

IRFZ44NPBF Distributor
IRFZ44NPBF Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
DIODE ARRAY GP 300V 10A TO220FP
22
1.0A ULTRA-FAST GLASS PASSIVATED RECTIFIER
3000
IC REG BUCK ADJ 8A SYNC 15QFN
225
1 Amp Schottky Rectifier 20 to 40 Volts
100
1.5A Fast Ultra Low Dropout Linear Regulators
190
MOSFET N-CH 100V 100A TO220AB
340

Top Sellers