Search
Filters

IRFZ48NPBF

Part No : IRFZ48NPBF
Manufacturer : Infineon Technologies
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 55V 64A TO-220AB
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
125+
€0.356
€44.505
330+
€0.291
€95.924
1,025+
€0.253
€259.161
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 55,046 pieces can ship immediately
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 55V
Continuous Drain Current at 25°C 64A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 81nC @ 10V
Max Input Capacitance 1970pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 130W (Tc)
Maximum Rds On at Id,Vgs 14 mOhm @ 32A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 092963-IRFZ48NPBF
Family Name IRFZ48N
Introduction Date February 10, 2004
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Raw Materials Based on silicon element (Si) ; Blue-grey metallic luster
Is this a common-used part? Yes
Popularity High
Fake Threat 71 pct.
Supply and Demand Status Sufficient
ECAD Models Contact us to download
Material Safety Data Sheet(MSDS) Get Access
Alternative Parts
(Cross-Reference)
BUK9511-55A,127;  BUK9510-55A,127;  BUK9509-55A;  

IRFZ48NPBF, produced by Infineon Technologies, is a N-Channel MOSFET transistor in TO-220AB Through Hole package. The features include 55V drain-source breakdown voltage, 64A (Tc) continuous drain current at 25°C ,4V @ 250μA gate-source threshold voltage. IRFZ48NPBF is used in the -55°C to 175°C (TJ) operating temperature range.

Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 55V
Continuous Drain Current at 25°C 64A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 81nC @ 10V
Max Input Capacitance 1970pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 130W (Tc)
Maximum Rds On at Id,Vgs 14 mOhm @ 32A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 092963-IRFZ48NPBF
Family Name IRFZ48N
Introduction Date February 10, 2004
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Raw Materials Based on silicon element (Si) ; Blue-grey metallic luster
Is this a common-used part? Yes
Popularity High
Fake Threat 71 pct.
Supply and Demand Status Sufficient
ECAD Models Contact us to download
Material Safety Data Sheet(MSDS) Get Access
Alternative Parts
(Cross-Reference)
BUK9511-55A,127;  BUK9510-55A,127;  BUK9509-55A;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IRFZ48NPBF
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
IRFZ48NPBF Price

IRFZ48NPBF Datasheet
IRFZ48NPBF Application

IRFZ48NPBF Replacement
IRFZ48NPBF Pdf

IRFZ48NPBF Pinout
IRFZ48NPBF Image

IRFZ48NPBF Picture
IRFZ48NPBF In Stock

IRFZ48NPBF Distributor
IRFZ48NPBF Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
DIODE SCHOTTKY 20V 1A SOT666
33622
RF Switch SP4T 0MHz to 2.7GHz 23dB 12-Pin QFN EP
20
CAP CER 20PF 50V C0G/NP0 0603
990
IC REG LDO 3.3V 0.4A TO220-3
200
Ultrahigh-Definition Display Horizontal Deflection Output Applications   
81
CAP TANT 100UF 25V 10% 2924
TRIAC 800V 16A D2PAK
297