Search
Filters

IRL1404PBF

MOSFET N-CH 40V 160A TO-220AB
Manufacturer: Infineon Technologies
rohs
Quantity
Price
Ext. Price
26+
$1.280
$33.280
110+
$1.200
$132.000
300+
$1.120
$336.000
Availability: 320 In Stock
This product has a minimum quantity of 26
IRL1404PBF, produced by Infineon Technologies, is a N-Channel MOSFET transistor in TO-220AB Through Hole package. The features include 40V drain-source breakdown voltage, 160A (Tc) continuous drain current at 25°C ,3V @ 250μA gate-source threshold voltage. IRL1404PBF is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 40V
Continuous Drain Current at 25°C 160A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.3V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 140nC @ 5V
Max Input Capacitance 6590pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 200W (Tc)
Maximum Rds On at Id,Vgs 4 mOhm @ 95A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 205453-IRL1404PBF
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 40V
Continuous Drain Current at 25°C 160A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.3V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 140nC @ 5V
Max Input Capacitance 6590pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 200W (Tc)
Maximum Rds On at Id,Vgs 4 mOhm @ 95A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 205453-IRL1404PBF
IRL1404PBF Price

IRL1404PBF Datasheet
IRL1404PBF Application

IRL1404PBF Replacement
IRL1404PBF Pdf

IRL1404PBF Pinout
IRL1404PBF Image

IRL1404PBF Picture
IRL1404PBF In Stock

IRL1404PBF Distributor
IRL1404PBF Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
Dual P-Channel Enhancement Mode Field Effect Transistor
1039
Isolation 8.0 AMPS. Glass Passivated High Efficient Rectifiers
200
IC ADC 16BIT 2CHAN 16SOIC
22412
SMT Common Mode Chokes
5214
FERRITE BEAD 60 OHM 0603 1LN
8000
PHOTOINTERRUPTER ENERGYSAVING
3572