Search
Filters

IRL3103PBF

MOSFET N-CH 30V 64A TO-220AB
Manufacturer: Infineon Technologies
rohs
Quantity
Price
Ext. Price
65+
€0.719
€46.742
160+
€0.568
€90.864
530+
€0.511
€270.936
Availability: 500 In Stock
This product has a minimum quantity of 65
IRL3103PBF, produced by Infineon Technologies, is a N-Channel MOSFET transistor in TO-220AB Through Hole package. The features include 30V drain-source breakdown voltage, 64A (Tc) continuous drain current at 25°C ,1V @ 250μA gate-source threshold voltage. IRL3103PBF is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 64A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 33nC @ 4.5V
Max Input Capacitance 1650pF @ 25V
Maximum Gate-Source Voltage ±16V
Power Dissipation (Max) 94W (Tc)
Maximum Rds On at Id,Vgs 12 mOhm @ 34A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 017745-IRL3103PBF
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 64A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 33nC @ 4.5V
Max Input Capacitance 1650pF @ 25V
Maximum Gate-Source Voltage ±16V
Power Dissipation (Max) 94W (Tc)
Maximum Rds On at Id,Vgs 12 mOhm @ 34A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 017745-IRL3103PBF
IRL3103PBF Price

IRL3103PBF Datasheet
IRL3103PBF Application

IRL3103PBF Replacement
IRL3103PBF Pdf

IRL3103PBF Pinout
IRL3103PBF Image

IRL3103PBF Picture
IRL3103PBF In Stock

IRL3103PBF Distributor
IRL3103PBF Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
R-2R TYPE 8-BIT D/A CONVERTER WITH OPERATIONAL AMPLIFIER OUTPUT BUFFERS
6148
Stellaris LM3S828 Microcontroller
2
DS96F173MQML/DS96F175MQML EIA-485/EIA-422 Quad Differential Receivers
664
Quad 2-Input Exclusive OR Gate
27
3.3V PROGRAMMABLE SKEW PLL CLOCK DRIVER TURBOCLOCK-TM PLUS
8