Search
Filters

IRL8113PBF

Part No : IRL8113PBF
Manufacturer : Infineon Technologies
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 30V 105A TO-220AB
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
65+
$0.826
$53.690
145+
$0.699
$101.355
225+
$0.678
$152.550
305+
$0.657
$200.385
395+
$0.636
$251.220
525+
$0.572
$300.300
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 10,275 pieces can ship immediately
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 105A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.25V @ 250μA
Max Gate Charge 35nC @ 4.5V
Max Input Capacitance 2840pF @ 15V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 110W (Tc)
Maximum Rds On at Id,Vgs 6 mOhm @ 21A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 069709-IRL8113PBF
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Sufficient
IRL8113PBF, produced by Infineon Technologies, is a N-Channel MOSFET transistor in TO-220AB Through Hole package. The features include 30V drain-source breakdown voltage, 105A (Tc) continuous drain current at 25°C ,2.25V @ 250μA gate-source threshold voltage. IRL8113PBF is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 105A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.25V @ 250μA
Max Gate Charge 35nC @ 4.5V
Max Input Capacitance 2840pF @ 15V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 110W (Tc)
Maximum Rds On at Id,Vgs 6 mOhm @ 21A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 069709-IRL8113PBF
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IRL8113PBF
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
IRL8113PBF Price

IRL8113PBF Datasheet
IRL8113PBF Application

IRL8113PBF Replacement
IRL8113PBF Pdf

IRL8113PBF Pinout
IRL8113PBF Image

IRL8113PBF Picture
IRL8113PBF In Stock

IRL8113PBF Distributor
IRL8113PBF Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC OSC SGL TIMER 2.7MHZ 8TSSOP
3366
SURFACE MOUNT HIGH EFFICIENT RECTIFIERS
1000
IC EFUSE 12V BFET DVR 5A 10VSON / Simple 5V/12V eFuse Protection Switches
292
Stereo, 96 kHz, Multibit DAC
92
IC FPGA 512 I/O 680FBGA
IC CPLD 32MC 15NS 44QFP
87
VARISTOR 0402
1190

Top Sellers