Search
Filters

IRLH5030TRPBF

MOSFET N-CH 100V 13A 8PQFN
Manufacturer: Infineon Technologies
rohs
Availability: 40 In Stock
IRLH5030TRPBF, produced by Infineon Technologies, is a N-Channel MOSFET transistor in PQFN (5x6) SMD (SMT) package. The features include 100V drain-source breakdown voltage, 13A (Ta), 100A (Tc) continuous drain current at 25°C ,2.5V @ 150μA gate-source threshold voltage. IRLH5030TRPBF is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 13A (Ta), 100A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.5V @ 150μA
Max Gate Charge 94nC @ 10V
Max Input Capacitance 5185pF @ 50V
Maximum Gate-Source Voltage ±16V
Power Dissipation (Max) 3.6W (Ta), 156W (Tc)
Maximum Rds On at Id,Vgs 9 mOhm @ 50A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package PQFN (5x6)
Dimension 8-PowerVDFN
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 069712-IRLH5030TRPBF
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 13A (Ta), 100A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.5V @ 150μA
Max Gate Charge 94nC @ 10V
Max Input Capacitance 5185pF @ 50V
Maximum Gate-Source Voltage ±16V
Power Dissipation (Max) 3.6W (Ta), 156W (Tc)
Maximum Rds On at Id,Vgs 9 mOhm @ 50A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package PQFN (5x6)
Dimension 8-PowerVDFN
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 069712-IRLH5030TRPBF
IRLH5030TRPBF Price

IRLH5030TRPBF Datasheet
IRLH5030TRPBF Application

IRLH5030TRPBF Replacement
IRLH5030TRPBF Pdf

IRLH5030TRPBF Pinout
IRLH5030TRPBF Image

IRLH5030TRPBF Picture
IRLH5030TRPBF In Stock

IRLH5030TRPBF Distributor
IRLH5030TRPBF Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
OPTOISO 3.75KV 2CH DARLNG 8DIP
140
Fan Motor Driver BTL Driver Single-Phase Full-Wave
382
IC BUS BUFF DVR TRI-ST 5TSOP
296055
High-performance ESD protection for sensitive ICs
10
2.5V/3.3V ALVT 20-bit buffer/line driver, non-inverting 3-State
920
MOSFET N-CH 30V 33A DPAK
8105
20 V NPN low VCEsat transistor
496562