Search
Filters

IRLL2705PBF

Part No :
IRLL2705PBF
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET N-CH 55V 3.8A SOT223
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 5,300 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Not For New Designs
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 55V
Continuous Drain Current at 25°C 3.8A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4V, 10V
Gate-Source Threshold Voltage 2V @ 250μA
Max Gate Charge 48nC @ 10V
Max Input Capacitance 870pF @ 25V
Maximum Gate-Source Voltage ±16V
Power Dissipation (Max) 1W (Ta)
Maximum Rds On at Id,Vgs 40 mOhm @ 3.8A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-223
Dimension TO-261-4, TO-261AA
Win Source Part Number 140248-IRLL2705PBF
Popularity Medium
Fake Threat In the Open Market 51 pct.
Supply and Demand Status Balance
IRLL2705PBF, produced by Infineon Technologies, is a N-Channel MOSFET transistor in SOT-223 SMD (SMT) package. The features include 55V drain-source breakdown voltage, 3.8A (Ta) continuous drain current at 25°C ,2V @ 250μA gate-source threshold voltage. IRLL2705PBF is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Not For New Designs
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 55V
Continuous Drain Current at 25°C 3.8A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4V, 10V
Gate-Source Threshold Voltage 2V @ 250μA
Max Gate Charge 48nC @ 10V
Max Input Capacitance 870pF @ 25V
Maximum Gate-Source Voltage ±16V
Power Dissipation (Max) 1W (Ta)
Maximum Rds On at Id,Vgs 40 mOhm @ 3.8A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-223
Dimension TO-261-4, TO-261AA
Win Source Part Number 140248-IRLL2705PBF
Popularity Medium
Fake Threat In the Open Market 51 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IRLL2705PBF
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
IRLL2705PBF Price

IRLL2705PBF Datasheet
IRLL2705PBF Application

IRLL2705PBF Replacement
IRLL2705PBF Pdf

IRLL2705PBF Pinout
IRLL2705PBF Image

IRLL2705PBF Picture
IRLL2705PBF In Stock

IRLL2705PBF Distributor
IRLL2705PBF Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
CMOS Analog Multiplexers/Demultiplexers with Logic Level Conversion
SILICON PLANAR POWER ZENER DIODES
15
IC GATE NAND 4CH 2-INP 14-SOIC
340
Bipolar stepping motor driver
9
MOSFET N-CH 40V 24A PQFN
817
3.0 AMP POSITIVE VOLTAGE REGULATOR
206

Top Sellers