Search
Filters

IRLL2705TRPBF

Part No : IRLL2705TRPBF
Manufacturer : Infineon Technologies
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 55V 3.8A SOT223
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
165+
$0.309
$50.985
385+
$0.262
$100.870
595+
$0.254
$151.130
815+
$0.246
$200.490
1,055+
$0.238
$251.090
1,405+
$0.214
$300.670
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 66,079 pieces can ship immediately
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 55V
Continuous Drain Current at 25°C 3.8A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4V, 10V
Gate-Source Threshold Voltage 2V @ 250μA
Max Gate Charge 48nC @ 10V
Max Input Capacitance 870pF @ 25V
Maximum Gate-Source Voltage ±16V
Power Dissipation (Max) 1W (Ta)
Maximum Rds On at Id,Vgs 40 mOhm @ 3.8A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-223
Dimension TO-261-4, TO-261AA
Win Source Part Number 017760-IRLL2705TRPBF
Family Name IRLL2705
Introduction Date January 22, 1999
ECCN EAR99
Country of Origin China, Malaysia
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Sufficient
Alternative Parts
(Cross-Reference)
BUK9840-55,115; BUK9840-55;  BUK9840-55/CUX;  

IRLL2705TRPBF, produced by Infineon Technologies, is a N-Channel MOSFET transistor in SOT-223 SMD (SMT) package. The features include 55V drain-source breakdown voltage, 3.8A (Ta) continuous drain current at 25°C ,2V @ 250μA gate-source threshold voltage. IRLL2705TRPBF is used in the -55°C to 150°C (TJ) operating temperature range.

Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 55V
Continuous Drain Current at 25°C 3.8A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4V, 10V
Gate-Source Threshold Voltage 2V @ 250μA
Max Gate Charge 48nC @ 10V
Max Input Capacitance 870pF @ 25V
Maximum Gate-Source Voltage ±16V
Power Dissipation (Max) 1W (Ta)
Maximum Rds On at Id,Vgs 40 mOhm @ 3.8A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-223
Dimension TO-261-4, TO-261AA
Win Source Part Number 017760-IRLL2705TRPBF
Family Name IRLL2705
Introduction Date January 22, 1999
ECCN EAR99
Country of Origin China, Malaysia
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Sufficient
Alternative Parts
(Cross-Reference)
BUK9840-55,115; BUK9840-55;  BUK9840-55/CUX;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IRLL2705TRPBF
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
IRLL2705TRPBF Price

IRLL2705TRPBF Datasheet
IRLL2705TRPBF Application

IRLL2705TRPBF Replacement
IRLL2705TRPBF Pdf

IRLL2705TRPBF Pinout
IRLL2705TRPBF Image

IRLL2705TRPBF Picture
IRLL2705TRPBF In Stock

IRLL2705TRPBF Distributor
IRLL2705TRPBF Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
3.3V High Density Programmable Logic
1424
IC REG BST ADJ 1.6A SYNC 10MSOP
12000
IC BUFF/DVR TRI-ST DUAL 20SOIC
402
IC FLASH 8MBIT 70NS 48TSOP
1723
IC VCXO 600MHZ 16QFN
1288
Voltage Detector with Delay Type Capacitor
59

Top Sellers