Search
Filters

IRLML0100TRPBF

Part No : IRLML0100TRPBF
Manufacturer : Infineon Technologies
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 100V 1.6A SOT-23-3
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
385+
€0.125
€48.198
910+
€0.106
€96.396
1,405+
€0.103
€144.773
1,925+
€0.100
€192.793
2,500+
€0.096
€240.750
3,335+
€0.087
€289.044
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 74,720 pieces can ship immediately
MOQ: 385 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 1.6A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.5V @ 25μA
Max Gate Charge 2.5nC @ 4.5V
Max Input Capacitance 290pF @ 25V
Maximum Gate-Source Voltage ±16V
Power Dissipation (Max) 1.3W (Ta)
Maximum Rds On at Id,Vgs 220 mOhm @ 1.6A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package Micro3/SOT-23
Dimension TO-236-3, SC-59, SOT-23-3
Win Source Part Number 017762-IRLML0100TRPBF
Family Name IRLML0100
Introduction Date November 24, 2009
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Sufficient
Alternative Parts
(Cross-Reference)
DMN10H220L-13; DMN10H220L-7;   AP2330GN-HF-3TR; 

IRLML0100TRPBF, produced by Infineon Technologies, is a N-Channel MOSFET transistor in Micro3/SOT-23 SMD (SMT) package. The features include 100V drain-source breakdown voltage, 1.6A (Ta) continuous drain current at 25°C ,2.5V @ 25μA gate-source threshold voltage. IRLML0100TRPBF is used in the -55°C to 150°C (TJ) operating temperature range.

Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 1.6A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.5V @ 25μA
Max Gate Charge 2.5nC @ 4.5V
Max Input Capacitance 290pF @ 25V
Maximum Gate-Source Voltage ±16V
Power Dissipation (Max) 1.3W (Ta)
Maximum Rds On at Id,Vgs 220 mOhm @ 1.6A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package Micro3/SOT-23
Dimension TO-236-3, SC-59, SOT-23-3
Win Source Part Number 017762-IRLML0100TRPBF
Family Name IRLML0100
Introduction Date November 24, 2009
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Sufficient
Alternative Parts
(Cross-Reference)
DMN10H220L-13; DMN10H220L-7;   AP2330GN-HF-3TR; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IRLML0100TRPBF
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
IRLML0100TRPBF Price

IRLML0100TRPBF Datasheet
IRLML0100TRPBF Application

IRLML0100TRPBF Replacement
IRLML0100TRPBF Pdf

IRLML0100TRPBF Pinout
IRLML0100TRPBF Image

IRLML0100TRPBF Picture
IRLML0100TRPBF In Stock

IRLML0100TRPBF Distributor
IRLML0100TRPBF Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS
119
LOW-NOISE, HIGH-SPEED, CURRENT FEEDBACK AMPLIFIERS
100
SURFACE MOUNT SILICON ZENER DIODES
1500
IC DAC 12BIT I2C 4CH 10MSOP
720

Top Sellers