WIN SOURCE will be having New Year holiday from 5th February to 22nd February.

During this period ,we still accept your inquiries and orders, but all the shipment will be delayed until 22nd February.

Sorry for any inconvenience caused. Happy Chinese New Year!

Search
Filters

IRLML2060TRPBF

Part No :
IRLML2060TRPBF
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET N-CH 60V 1.2A SOT23-3
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
405+
€0.1100
€44.696
985+
€0.0910
€89.418
1,520+
€0.0880
€133.927
2,085+
€0.0850
€178.142
2,690+
€0.0830
€222.651
3,575+
€0.0750
€267.267
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 250,488 pieces can ship immediately
MOQ: 445 pcs
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
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 1.2A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.5V @ 25μA
Max Gate Charge 0.67nC @ 4.5V
Max Input Capacitance 64pF @ 25V
Maximum Gate-Source Voltage ±16V
Power Dissipation (Max) 1.25W (Ta)
Maximum Rds On at Id,Vgs 480 mOhm @ 1.2A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package Micro3/SOT-23
Dimension TO-236-3, SC-59, SOT-23-3
Win Source Part Number 017764-IRLML2060TRPBF
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Sufficient
IRLML2060TRPBF, produced by Infineon Technologies, is a N-Channel MOSFET transistor in Micro3/SOT-23 SMD (SMT) package. The features include 60V drain-source breakdown voltage, 1.2A (Ta) continuous drain current at 25°C ,2.5V @ 25μA gate-source threshold voltage. IRLML2060TRPBF is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 1.2A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.5V @ 25μA
Max Gate Charge 0.67nC @ 4.5V
Max Input Capacitance 64pF @ 25V
Maximum Gate-Source Voltage ±16V
Power Dissipation (Max) 1.25W (Ta)
Maximum Rds On at Id,Vgs 480 mOhm @ 1.2A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package Micro3/SOT-23
Dimension TO-236-3, SC-59, SOT-23-3
Win Source Part Number 017764-IRLML2060TRPBF
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IRLML2060TRPBF
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
IRLML2060TRPBF Price

IRLML2060TRPBF Datasheet
IRLML2060TRPBF Application

IRLML2060TRPBF Replacement
IRLML2060TRPBF Pdf

IRLML2060TRPBF Pinout
IRLML2060TRPBF Image

IRLML2060TRPBF Picture
IRLML2060TRPBF In Stock

IRLML2060TRPBF Distributor
IRLML2060TRPBF Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC SDRAM 256MBIT 266MHZ 84FBGA
158
IC CLOCK COND PREC VCO 48WQFN
123
Ideal for Surface Mountted Application
12000
LM2594/LM2594HV SIMPLE SWITCHER® Power Converter 150 kHz 0.5A Step-Down Voltage Regulator | IC REG BUCK 12V 500MA 8DIP
170
DIODE GEN PURP 400V 3A DO201AD
12500
SURFACE MOUNT MIXER
4
Low Voltage 400 MHz Quad 2:1 Mux with 3 ns Switching Time | IC MUX/DEMUX QUAD 2X1 16QSOP
51
IC REG LDO 2.5V 20MA SOT23-5
2100
DIODE ZENER ARRAY 15V SOT23-3
622

Top Sellers