Search
Filters

IRLML2244TRPBF

Part No :
IRLML2244TRPBF
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET P-CH 20V 4.3A SOT23
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
450+
€0.100
€44.856
1,080+
€0.083
€89.392
1,670+
€0.080
€133.767
2,300+
€0.077
€178.089
2,980+
€0.075
€222.785
3,950+
€0.068
€267.178
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 3,000 pieces can ship immediately
MOQ: 450 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 4.3A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 2.5V, 4.5V
Gate-Source Threshold Voltage 1.1V @ 10μA
Max Gate Charge 6.9nC @ 4.5V
Max Input Capacitance 570pF @ 16V
Maximum Gate-Source Voltage ±12V
Power Dissipation (Max) 1.3W (Ta)
Maximum Rds On at Id,Vgs 54 mOhm @ 4.3A, 4.5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package Micro3/SOT-23
Dimension TO-236-3, SC-59, SOT-23-3
Win Source Part Number 069724-IRLML2244TRPBF
Popularity Medium
Fake Threat In the Open Market 36 pct.
Supply and Demand Status Limited

IRLML2244TRPBF, produced by Infineon Technologies, is a P-Channel MOSFET transistor in Micro3/SOT-23 SMD (SMT) package. The features include 20V drain-source breakdown voltage, 4.3A (Ta) continuous drain current at 25°C ,1.1V @ 10μA gate-source threshold voltage. IRLML2244TRPBF is used in the -55°C to 150°C (TJ) operating temperature range.

Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 4.3A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 2.5V, 4.5V
Gate-Source Threshold Voltage 1.1V @ 10μA
Max Gate Charge 6.9nC @ 4.5V
Max Input Capacitance 570pF @ 16V
Maximum Gate-Source Voltage ±12V
Power Dissipation (Max) 1.3W (Ta)
Maximum Rds On at Id,Vgs 54 mOhm @ 4.3A, 4.5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package Micro3/SOT-23
Dimension TO-236-3, SC-59, SOT-23-3
Win Source Part Number 069724-IRLML2244TRPBF
Popularity Medium
Fake Threat In the Open Market 36 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IRLML2244TRPBF
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
IRLML2244TRPBF Price

IRLML2244TRPBF Datasheet
IRLML2244TRPBF Application

IRLML2244TRPBF Replacement
IRLML2244TRPBF Pdf

IRLML2244TRPBF Pinout
IRLML2244TRPBF Image

IRLML2244TRPBF Picture
IRLML2244TRPBF In Stock

IRLML2244TRPBF Distributor
IRLML2244TRPBF Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 40V 80A TO220AB
7
RF TXRX MOD BLUETOOTH/WIFI
65
Single Transmitter/Receiver RS-232 16-Pin SSOP Tube / IC TXRX RS-232 W/SHTDWN 16-SSOP
1
IC LSI BASE-BAND
791
IC OPAMP GP 110KHZ 8DIP
8
IC FLASH 64MBIT 104MHZ 8WSON

Top Sellers