Search
Filters

IRLML2402TRPBF

MOSFET N-CH 20V 1.2A SOT-23
Manufacturer: Infineon Technologies
rohs
Rated 5/5 based on 1 customer reviews
IRLML2402TRPBF, produced by Infineon Technologies, is a N-Channel MOSFET transistor in Micro3/SOT-23 SMD (SMT) package. The features include 20V drain-source breakdown voltage, 1.2A (Ta) continuous drain current at 25°C ,700mV @ 250μA gate-source threshold voltage. IRLML2402TRPBF is used in the -55°C to 150°C (TJ) operating temperature range.
Quantity
Price
Ext. Price
540+
$0.093
$50.220
1,450+
$0.076
$110.200
4,550+
$0.066
$300.300
Availability: 116,841 In Stock
Not enough quantity? Need immediate assistance?
MOQ: 540 pcs
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 1.2A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 2.7V, 4.5V
Gate-Source Threshold Voltage 700mV @ 250μA
Max Gate Charge 3.9nC @ 4.5V
Max Input Capacitance 110pF @ 15V
Maximum Gate-Source Voltage ±12V
Power Dissipation (Max) 540mW (Ta)
Maximum Rds On at Id,Vgs 250 mOhm @ 930mA, 4.5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package Micro3/SOT-23
Dimension TO-236-3, SC-59, SOT-23-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 017765-IRLML2402TRPBF
Family Name IRLML2402
Introduction Date December 19, 2003
ECCN EAR99
Country of Origin China, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Raw Materials Based on silicon element (Si) ; Blue-grey metallic luster
Is this a common-used part? Yes
Popularity High
Fake Threat 66 pct.
Supply and Demand Status Sufficient
ECAD Models Contact us to download
Material Safety Data Sheet(MSDS) Get Access
Alternative Parts
(Cross-Reference)
DMN2300U-7;   IRLML2402TR; IRLML2402PbF;  
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 1.2A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 2.7V, 4.5V
Gate-Source Threshold Voltage 700mV @ 250μA
Max Gate Charge 3.9nC @ 4.5V
Max Input Capacitance 110pF @ 15V
Maximum Gate-Source Voltage ±12V
Power Dissipation (Max) 540mW (Ta)
Maximum Rds On at Id,Vgs 250 mOhm @ 930mA, 4.5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package Micro3/SOT-23
Dimension TO-236-3, SC-59, SOT-23-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 017765-IRLML2402TRPBF
Family Name IRLML2402
Introduction Date December 19, 2003
ECCN EAR99
Country of Origin China, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Raw Materials Based on silicon element (Si) ; Blue-grey metallic luster
Is this a common-used part? Yes
Popularity High
Fake Threat 66 pct.
Supply and Demand Status Sufficient
ECAD Models Contact us to download
Material Safety Data Sheet(MSDS) Get Access
Alternative Parts
(Cross-Reference)
DMN2300U-7;   IRLML2402TR; IRLML2402PbF;  
IRLML2402TRPBF Price

IRLML2402TRPBF Datasheet
IRLML2402TRPBF Application

IRLML2402TRPBF Replacement
IRLML2402TRPBF Pdf

IRLML2402TRPBF Pinout
IRLML2402TRPBF Image

IRLML2402TRPBF Picture
IRLML2402TRPBF In Stock

IRLML2402TRPBF Distributor
IRLML2402TRPBF Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC REG LDO ADJ 5A TO263-5
2939
SURFACE MOUNT GLASS PASSIVATED SUPER FAST SILICON RECTIFIER (VOLTAGE RANGE 50 to 400 Volts CURRENT 2.0 Ampere)
20000
IC RTC SYSTEM CTRLR SER 20-SOIC
48
TRANS NPN 300V 0.5A SOT223
2000
MOSFET N-CH 100V 14.8A LFPAK
3050
150mA 2ch LDO REGULATOR
3900
High-Speed CMOS Logic Quad 2-Input OR Gate
324
High Speed 5V High Performance RS232 Transceivers
3654
Multi-Channel 12-Bit Inductance to Digital Converter (LDC) for Inductive Sensing
19204