Search
Filters

IRLML6244TRPBF

MOSFET N-CH 20V 6.3A SOT-23
Manufacturer: Infineon Technologies
rohs
Rated 5/5 based on 1 customer reviews
Quantity
Price
Ext. Price
390+
$0.129
$50.310
985+
$0.102
$100.470
3,265+
$0.092
$300.380
Availability: 280,898 In Stock
This product has a minimum quantity of 390
IRLML6244TRPBF, produced by Infineon Technologies, is a N-Channel MOSFET transistor in Micro3/SOT-23 SMD (SMT) package. The features include 20V drain-source breakdown voltage, 6.3A (Ta) continuous drain current at 25°C ,1.1V @ 10μA gate-source threshold voltage. IRLML6244TRPBF is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 6.3A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 2.5V, 4.5V
Gate-Source Threshold Voltage 1.1V @ 10μA
Max Gate Charge 8.9nC @ 4.5V
Max Input Capacitance 700pF @ 16V
Maximum Gate-Source Voltage ±12V
Power Dissipation (Max) 1.3W (Ta)
Maximum Rds On at Id,Vgs 21 mOhm @ 6.3A, 4.5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package Micro3/SOT-23
Dimension TO-236-3, SC-59, SOT-23-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 017771-IRLML6244TRPBF
Family Name IRLML6244
Introduction Date July 09, 2010
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Alternative Parts
(Cross-Reference)
PMV20XNEA; PMV20XNEAR;  DMG6968UQ-7;  
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 6.3A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 2.5V, 4.5V
Gate-Source Threshold Voltage 1.1V @ 10μA
Max Gate Charge 8.9nC @ 4.5V
Max Input Capacitance 700pF @ 16V
Maximum Gate-Source Voltage ±12V
Power Dissipation (Max) 1.3W (Ta)
Maximum Rds On at Id,Vgs 21 mOhm @ 6.3A, 4.5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package Micro3/SOT-23
Dimension TO-236-3, SC-59, SOT-23-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 017771-IRLML6244TRPBF
Family Name IRLML6244
Introduction Date July 09, 2010
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Alternative Parts
(Cross-Reference)
PMV20XNEA; PMV20XNEAR;  DMG6968UQ-7;  
IRLML6244TRPBF Price

IRLML6244TRPBF Datasheet
IRLML6244TRPBF Application

IRLML6244TRPBF Replacement
IRLML6244TRPBF Pdf

IRLML6244TRPBF Pinout
IRLML6244TRPBF Image

IRLML6244TRPBF Picture
IRLML6244TRPBF In Stock

IRLML6244TRPBF Distributor
IRLML6244TRPBF Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
TOSHIBA Transistor Silicon NPN Triple Diffused Mesa Type
65
TRANS PREBIAS PNP 125MW SSMINI3
9000
IC OPAMP CURR SENSE 150KHZ 8SOIC
2448
8-Bit uP Compatible A/D Converters with 8-Channel Multiplexer
7
IC SUPERVSOR 2.93V SOT23-5
223
SINGLE BIDIRECTIONAL PROTECTOR
12000
FAST-TRANSIENT-RESPONSE 1-A LOW-DROPOUT VOLTAGE REGULATORS
4802
N-Channel Enhancement-Mode Vertical DMOS FETs
11000