Search
Filters

IRLML6401TRPBF

MOSFET P-CH 12V 4.3A SOT-23
Manufacturer: Infineon Technologies
rohs
Quantity
Price
Ext. Price
235+
€0.193
€45.261
595+
€0.152
€90.500
1,965+
€0.138
€270.581
Availability: 40,000 In Stock
This product has a minimum quantity of 235

IRLML6401TRPBF, produced by Infineon Technologies, is a P-Channel MOSFET transistor in Micro3/SOT-23 SMD (SMT) package. The features include 12V drain-source breakdown voltage, 4.3A (Ta) continuous drain current at 25°C ,950mV @ 250μA gate-source threshold voltage. IRLML6401TRPBF is used in the -55°C to 150°C (TJ) operating temperature range.

Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 12V
Continuous Drain Current at 25°C 4.3A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 1.8V, 4.5V
Gate-Source Threshold Voltage 950mV @ 250μA
Max Gate Charge 15nC @ 5V
Max Input Capacitance 830pF @ 10V
Maximum Gate-Source Voltage ±8V
Power Dissipation (Max) 1.3W (Ta)
Maximum Rds On at Id,Vgs 50 mOhm @ 4.3A, 4.5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package Micro3/SOT-23
Dimension TO-236-3, SC-59, SOT-23-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 017774-IRLML6401TRPBF
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 12V
Continuous Drain Current at 25°C 4.3A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 1.8V, 4.5V
Gate-Source Threshold Voltage 950mV @ 250μA
Max Gate Charge 15nC @ 5V
Max Input Capacitance 830pF @ 10V
Maximum Gate-Source Voltage ±8V
Power Dissipation (Max) 1.3W (Ta)
Maximum Rds On at Id,Vgs 50 mOhm @ 4.3A, 4.5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package Micro3/SOT-23
Dimension TO-236-3, SC-59, SOT-23-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 017774-IRLML6401TRPBF
IRLML6401TRPBF Price

IRLML6401TRPBF Datasheet
IRLML6401TRPBF Application

IRLML6401TRPBF Replacement
IRLML6401TRPBF Pdf

IRLML6401TRPBF Pinout
IRLML6401TRPBF Image

IRLML6401TRPBF Picture
IRLML6401TRPBF In Stock

IRLML6401TRPBF Distributor
IRLML6401TRPBF Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
CMOS AND GATES
651
Triacs Silicon Bidirectional Thyristors
5100
SENSOR TEMPERATURE SMBUS 20TSSOP
2418
IC D-TYPE POS TRG DUAL 14TSSOP
4479
IC AMP BUFFER RFIC 2GHZ 8-LPCC
15000
Ultracompact, Precision 10.0 V/5.0 V/2.5 V/3.0 V Voltage References
27