Search
Filters

IRLR024NTRPBF

Part No : IRLR024NTRPBF
Manufacturer : Infineon Technologies
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 55V 17A DPAK
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
210+
€0.215
€45.171
500+
€0.182
€90.900
770+
€0.176
€135.828
1,055+
€0.171
€180.405
1,360+
€0.166
€225.216
1,810+
€0.149
€270.414
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 173,715 pieces can ship immediately
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 55V
Continuous Drain Current at 25°C 17A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4V, 10V
Gate-Source Threshold Voltage 2V @ 250μA
Max Gate Charge 15nC @ 5V
Max Input Capacitance 480pF @ 25V
Maximum Gate-Source Voltage ±16V
Power Dissipation (Max) 45W (Tc)
Maximum Rds On at Id,Vgs 65 mOhm @ 10A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D-Pak
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 017786-IRLR024NTRPBF
Family Name IRLR024N
Introduction Date March 04, 2004
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 61 pct.
Supply and Demand Status Sufficient
Alternative Parts
(Cross-Reference)
BUK9277-55A,118;  STD12NF06;  DMN6068LK3;  

IRLR024NTRPBF, produced by Infineon Technologies, is a N-Channel MOSFET transistor in D-Pak SMD (SMT) package. The features include 55V drain-source breakdown voltage, 17A (Tc) continuous drain current at 25°C ,2V @ 250μA gate-source threshold voltage. IRLR024NTRPBF is used in the -55°C to 175°C (TJ) operating temperature range.

Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 55V
Continuous Drain Current at 25°C 17A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4V, 10V
Gate-Source Threshold Voltage 2V @ 250μA
Max Gate Charge 15nC @ 5V
Max Input Capacitance 480pF @ 25V
Maximum Gate-Source Voltage ±16V
Power Dissipation (Max) 45W (Tc)
Maximum Rds On at Id,Vgs 65 mOhm @ 10A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D-Pak
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 017786-IRLR024NTRPBF
Family Name IRLR024N
Introduction Date March 04, 2004
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 61 pct.
Supply and Demand Status Sufficient
Alternative Parts
(Cross-Reference)
BUK9277-55A,118;  STD12NF06;  DMN6068LK3;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IRLR024NTRPBF
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
IRLR024NTRPBF Price

IRLR024NTRPBF Datasheet
IRLR024NTRPBF Application

IRLR024NTRPBF Replacement
IRLR024NTRPBF Pdf

IRLR024NTRPBF Pinout
IRLR024NTRPBF Image

IRLR024NTRPBF Picture
IRLR024NTRPBF In Stock

IRLR024NTRPBF Distributor
IRLR024NTRPBF Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC OPAMP VFB 410MHZ 8SOIC
4
Inverting Octal 3-STATE Buffer | IC BUFFER INVERT 6V 20SOP
1
N-Channel JFETs
849
DIODE SCHOTTKY 20V 500MA SMINI3
280
LIN transceiver
20
QUAD PRECISION OPERATIONAL AMPLIFIERS
2
LM161/LM361 High Speed Differential Comparators | IC COMPARATOR HS DIFF 14-SOIC
52