Search
Filters

IRLR3103TRPBF

Part No : IRLR3103TRPBF
Manufacturer : Infineon Technologies
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 30V 55A DPAK
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
295+
€0.164
€48.294
695+
€0.139
€96.377
1,075+
€0.135
€144.932
1,485+
€0.130
€193.057
1,910+
€0.126
€240.952
2,545+
€0.114
€289.199
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 12,000 pieces can ship immediately
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 55A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 50nC @ 4.5V
Max Input Capacitance 1600pF @ 25V
Maximum Gate-Source Voltage ±16V
Power Dissipation (Max) 107W (Tc)
Maximum Rds On at Id,Vgs 19 mOhm @ 33A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D-Pak
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 017793-IRLR3103TRPBF
Popularity Medium
Fake Threat In the Open Market 59 pct.
Supply and Demand Status Balance
IRLR3103TRPBF, produced by Infineon Technologies, is a N-Channel MOSFET transistor in D-Pak SMD (SMT) package. The features include 30V drain-source breakdown voltage, 55A (Tc) continuous drain current at 25°C ,1V @ 250μA gate-source threshold voltage. IRLR3103TRPBF is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 55A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 50nC @ 4.5V
Max Input Capacitance 1600pF @ 25V
Maximum Gate-Source Voltage ±16V
Power Dissipation (Max) 107W (Tc)
Maximum Rds On at Id,Vgs 19 mOhm @ 33A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D-Pak
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 017793-IRLR3103TRPBF
Popularity Medium
Fake Threat In the Open Market 59 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IRLR3103TRPBF
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
IRLR3103TRPBF Price

IRLR3103TRPBF Datasheet
IRLR3103TRPBF Application

IRLR3103TRPBF Replacement
IRLR3103TRPBF Pdf

IRLR3103TRPBF Pinout
IRLR3103TRPBF Image

IRLR3103TRPBF Picture
IRLR3103TRPBF In Stock

IRLR3103TRPBF Distributor
IRLR3103TRPBF Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC REG BUCK ADJ 5A SYNC 24LFCSP
641
IC ADC 24BIT SIGMA-DELTA 24TSSOP
100
RES SMD 240 OHM 5% 1W 2512
4800
IC DISTRIBUTION SW 1.2A SOT23-6
569
IC REG LDO 1.2V/ADJ 3A DDPAK
38
TRANS NPN 20V 5A ATV
200
4. SPECIFICATIONS FOR EACH SERIES | CAP ALUM POLY 330UF 20% 6.3V SMD
489
Low ESR series of robust Mn02 solid electrolyte capacitors
16
IC CTLR USB PROTECTOR QSOP
46

Top Sellers