Search
Filters

IRLR7833PBF

Part No : IRLR7833PBF
Manufacturer : Infineon Technologies
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 30V 140A DPAK
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 23,882 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube/Rail
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 140A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.3V @ 250μA
Max Gate Charge 50nC @ 4.5V
Max Input Capacitance 4010pF @ 15V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 140W (Tc)
Maximum Rds On at Id,Vgs 4.5 mOhm @ 15A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D-Pak
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 103289-IRLR7833PBF
Popularity Medium
Fake Threat In the Open Market 65 pct.
Supply and Demand Status Balance
Application Field Used in Power Management, Computers & Computer Peripherals, Communications & Networking, Industrial
IRLR7833PBF, produced by Infineon Technologies, is a N-Channel MOSFET transistor in D-Pak SMD (SMT) package. The features include 30V drain-source breakdown voltage, 140A (Tc) continuous drain current at 25°C ,2.3V @ 250μA gate-source threshold voltage. IRLR7833PBF is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube/Rail
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 140A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.3V @ 250μA
Max Gate Charge 50nC @ 4.5V
Max Input Capacitance 4010pF @ 15V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 140W (Tc)
Maximum Rds On at Id,Vgs 4.5 mOhm @ 15A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D-Pak
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 103289-IRLR7833PBF
Popularity Medium
Fake Threat In the Open Market 65 pct.
Supply and Demand Status Balance
Application Field Used in Power Management, Computers & Computer Peripherals, Communications & Networking, Industrial
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IRLR7833PBF
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
IRLR7833PBF Price

IRLR7833PBF Datasheet
IRLR7833PBF Application

IRLR7833PBF Replacement
IRLR7833PBF Pdf

IRLR7833PBF Pinout
IRLR7833PBF Image

IRLR7833PBF Picture
IRLR7833PBF In Stock

IRLR7833PBF Distributor
IRLR7833PBF Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
TOSHIBA Transistor Silicon PNP Epitaxial Type (PCT Process) Silicon NPN Epitaxial Type (PCT Process)
305
Single-phase rectification Active Converter Hybrid IC | MOD PFC HYBRID INVERTER 1PHASE
16
OPTOISOLATOR 3.75KV TRIAC 4MFP
30
IC MCU 16BIT 32KB FLASH 64LQFP
204
LP3872/LP3875 1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN 1.8V 1.5A DDPAK/TO263
709

Top Sellers