IRLZ44NPBF

Part No :
IRLZ44NPBF
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET N-CH 55V 47A TO-220AB / Trans MOSFET N-CH 55V 47A 3-Pin(3+Tab) TO-220AB Tube
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
60+
$0.9080
$54.480
130+
$0.7900
$102.700
200+
$0.7680
$153.600
270+
$0.7450
$201.150
350+
$0.7220
$252.700
460+
$0.6540
$300.840
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 23,600 pieces
MOQ: 60 pcs
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
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 55V
Continuous Drain Current at 25°C 47A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4V, 10V
Gate-Source Threshold Voltage 2V @ 250μA
Max Gate Charge 48nC @ 5V
Max Input Capacitance 1700pF @ 25V
Maximum Gate-Source Voltage ±16V
Power Dissipation (Max) 3.8W (Ta), 110W (Tc)
Maximum Rds On at Id,Vgs 22 mOhm @ 25A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 205501-IRLZ44NPBF
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 61 pct.
Supply and Demand Status Balance
Family Name IRLZ44
Introduction Date November 11, 2003
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2027
Alternative Parts
(Cross-Reference)
BUK7524-55;  BUK9518-55A,127;  BUK7524-55,127; BUK7524-60; 
IRLZ44NPBF, produced by Infineon Technologies, is a N-Channel MOSFET transistor in TO-220AB Through Hole package. The features include 55V drain-source breakdown voltage, 47A (Tc) continuous drain current at 25°C ,2V @ 250μA gate-source threshold voltage. IRLZ44NPBF is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 55V
Continuous Drain Current at 25°C 47A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4V, 10V
Gate-Source Threshold Voltage 2V @ 250μA
Max Gate Charge 48nC @ 5V
Max Input Capacitance 1700pF @ 25V
Maximum Gate-Source Voltage ±16V
Power Dissipation (Max) 3.8W (Ta), 110W (Tc)
Maximum Rds On at Id,Vgs 22 mOhm @ 25A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 205501-IRLZ44NPBF
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 61 pct.
Supply and Demand Status Balance
Family Name IRLZ44
Introduction Date November 11, 2003
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2027
Alternative Parts
(Cross-Reference)
BUK7524-55;  BUK9518-55A,127;  BUK7524-55,127; BUK7524-60; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IRLZ44NPBF
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
IRLZ44NPBF Price

IRLZ44NPBF Datasheet
IRLZ44NPBF Application

IRLZ44NPBF Replacement
IRLZ44NPBF Pdf

IRLZ44NPBF Pinout
IRLZ44NPBF Image

IRLZ44NPBF Picture
IRLZ44NPBF In Stock

IRLZ44NPBF Distributor
IRLZ44NPBF Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC TXRX RS-232 3.3V 15KV 12LFCSP
4033
IC CLK BUFFER 6:6 80MHZ 20SOIC
227
16-megabit Flash + 4-megabit SRAM Stack Memory / MCP 1Mx16 Flash + 256Kx16 SRAM 3V 66-Pin CBGA
1020
IC TRANS LEVEL SIM 10-UMAX
6
IC MCU 8BIT 16KB OTP 48LQFP
5
RF RCVR GNSS/GPS 1.575GHZ MODULE
120
Multilayer-SMD-Ferrite | FERRITE BEAD 28 OHM 0603 1LN
369

Top Sellers