We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

MMBF170LT3G

Part No : MMBF170LT3G
Manufacturer : ON Semiconductor
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 60V 500MA SOT-23
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 4,495 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 500mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 3V @ 1mA
Max Input Capacitance 60pF @ 10V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 225mW (Ta)
Maximum Rds On at Id,Vgs 5 Ohm @ 200mA, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3 (TO-236)
Dimension TO-236-3, SC-59, SOT-23-3
Win Source Part Number 112440-MMBF170LT3G
MMBF170LT3G, produced by ON Semiconductor, is a N-Channel MOSFET transistor in SOT-23-3 (TO-236) SMD (SMT) package. The features include 60V drain-source breakdown voltage, 500mA (Ta) continuous drain current at 25°C ,3V @ 1mA gate-source threshold voltage. MMBF170LT3G is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 500mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 3V @ 1mA
Max Input Capacitance 60pF @ 10V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 225mW (Ta)
Maximum Rds On at Id,Vgs 5 Ohm @ 200mA, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3 (TO-236)
Dimension TO-236-3, SC-59, SOT-23-3
Win Source Part Number 112440-MMBF170LT3G
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MMBF170LT3G
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
MMBF170LT3G Price

MMBF170LT3G Datasheet
MMBF170LT3G Application

MMBF170LT3G Replacement
MMBF170LT3G Pdf

MMBF170LT3G Pinout
MMBF170LT3G Image

MMBF170LT3G Picture
MMBF170LT3G In Stock

MMBF170LT3G Distributor
MMBF170LT3G Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
FIXED IND 6.8UH 1A 156 MOHM SMD
688
TRANS PNP 120V 0.1A SMINI
19499
IC OPAMP GP 400KHZ RRO 8SOIC
2044
IC MCU 8BIT 64KB FLASH 44VQFN
1
12-Bit, 8-Channel, Parallel Output ANALOG-TO-DIGITAL CONVERTER | IC ADC 12BIT SAR 32TQFP
173