WIN SOURCE will be having Chinese New Year Festival  holidays from 26th January to 10th February, 2022.

During this period ,we still accept your inquiries and orders, but all the shipment will be delayed until 10th February.

Sorry for any inconvenience caused. Happy Chinese New Year Festival !

Search
Filters

NTA4153NT1G

Part No :
NTA4153NT1G
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET N-CH 20V 915MA SOT-416
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
215+
€0.2160
€46.383
520+
€0.1800
€93.405
800+
€0.1740
€139.255
1,095+
€0.1690
€185.537
1,415+
€0.1640
€231.896
1,875+
€0.1480
€277.770
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 37,700 pieces
MOQ: 215 pcs
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
Supply and Demand Status Sufficient
Fake Threat In the Open Market 72 pct.
Popularity High
Is this a common-used part? Yes
Dimension SC-75, SOT-416
Mounting SMD (SMT)
Temperature Range - Operating -55°C to 150°C (TJ)
Maximum Rds On at Id,Vgs 230 mOhm @ 600mA, 4.5V
Case / Package SC-75, SOT-416
Win Source Part Number 025743-NTA4153NT1G
Max Input Capacitance 110pF @ 16V
Max Gate Charge 1.82nC @ 4.5V
Gate-Source Threshold Voltage 1.1V @ 250μA
Drive Voltage (Max Rds On, Min Rds On) 1.5V, 4.5V
Continuous Drain Current at 25°C 915mA (Ta)
Drain-Source Breakdown Voltage 20V
Technology MOSFET
Polarity N-Channel
Status Active
Packaging Reel - TR
Manufacturer ON Semiconductor
Categories Discrete Semiconductor Products
Application Field Used in Power Management, Consumer Electronics, Computers & Computer Peripherals, Industrial
Power Dissipation (Max) 300mW (Tj)
Maximum Gate-Source Voltage ±6V
NTA4153NT1G, produced by ON Semiconductor, is a N-Channel MOSFET transistor in SC-75, SOT-416 SMD (SMT) package. The features include 20V drain-source breakdown voltage, 915mA (Ta) continuous drain current at 25°C ,1.1V @ 250μA gate-source threshold voltage. NTA4153NT1G is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Supply and Demand Status Sufficient
Fake Threat In the Open Market 72 pct.
Popularity High
Is this a common-used part? Yes
Dimension SC-75, SOT-416
Mounting SMD (SMT)
Temperature Range - Operating -55°C to 150°C (TJ)
Maximum Rds On at Id,Vgs 230 mOhm @ 600mA, 4.5V
Case / Package SC-75, SOT-416
Win Source Part Number 025743-NTA4153NT1G
Max Input Capacitance 110pF @ 16V
Max Gate Charge 1.82nC @ 4.5V
Gate-Source Threshold Voltage 1.1V @ 250μA
Drive Voltage (Max Rds On, Min Rds On) 1.5V, 4.5V
Continuous Drain Current at 25°C 915mA (Ta)
Drain-Source Breakdown Voltage 20V
Technology MOSFET
Polarity N-Channel
Status Active
Packaging Reel - TR
Manufacturer ON Semiconductor
Categories Discrete Semiconductor Products
Application Field Used in Power Management, Consumer Electronics, Computers & Computer Peripherals, Industrial
Power Dissipation (Max) 300mW (Tj)
Maximum Gate-Source Voltage ±6V
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for NTA4153NT1G
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
NTA4153NT1G Price

NTA4153NT1G Datasheet
NTA4153NT1G Application

NTA4153NT1G Replacement
NTA4153NT1G Pdf

NTA4153NT1G Pinout
NTA4153NT1G Image

NTA4153NT1G Picture
NTA4153NT1G In Stock

NTA4153NT1G Distributor
NTA4153NT1G Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
TVS DIODE 15.3VWM 25.2VC AXIAL
300
MOSFET N-CH 650V 6.6A TO220-FP
22
IC EEPROM 4K I2C 4MHZ 8SOIC
45
IC REG LDO ADJ 5A TO252-2
6780
IC SUPERVISOR 1 CHAN SON1612-6
152
DIODE ZENER 18V 300MW SOT23
300
IC AUDIO AMP CLASS D 10QFN
1350
SINGLE N-CHANNEL POWER MOSFET 40
256

Top Sellers