We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

NTD40N03R-001

Part No : NTD40N03R-001
Manufacturer : ON Semiconductor
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 25V 45A IPAK
Rohs State : Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 390 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 25V
Continuous Drain Current at 25°C 7.8A (Ta), 32A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2V @ 250μA
Max Gate Charge 5.78nC @ 4.5V
Max Input Capacitance 584pF @ 20V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 1.5W (Ta), 50W (Tc)
Maximum Rds On at Id,Vgs 16.5 mOhm @ 10A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package I-Pak
Dimension TO-251-3 Short Leads, IPak, TO-251AA
Win Source Part Number 004155-NTD40N03R-001
Popularity Medium
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Limited
NTD40N03R-001, produced by ON Semiconductor, is a N-Channel MOSFET transistor in I-Pak Through Hole package. The features include 25V drain-source breakdown voltage, 7.8A (Ta), 32A (Tc) continuous drain current at 25°C ,2V @ 250μA gate-source threshold voltage. NTD40N03R-001 is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 25V
Continuous Drain Current at 25°C 7.8A (Ta), 32A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2V @ 250μA
Max Gate Charge 5.78nC @ 4.5V
Max Input Capacitance 584pF @ 20V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 1.5W (Ta), 50W (Tc)
Maximum Rds On at Id,Vgs 16.5 mOhm @ 10A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package I-Pak
Dimension TO-251-3 Short Leads, IPak, TO-251AA
Win Source Part Number 004155-NTD40N03R-001
Popularity Medium
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for NTD40N03R-001
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
NTD40N03R-001 Price

NTD40N03R-001 Datasheet
NTD40N03R-001 Application

NTD40N03R-001 Replacement
NTD40N03R-001 Pdf

NTD40N03R-001 Pinout
NTD40N03R-001 Image

NTD40N03R-001 Picture
NTD40N03R-001 In Stock

NTD40N03R-001 Distributor
NTD40N03R-001 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
GLASS PASSIVATED SUPER FAST RECTIFIER (VOLTAGE RANGE 50 to 400 Volts CURRENT 16 Amperes)
7
Synchronous Buck PWM Controller
290
IC EEPROM 2KBIT 400KHZ 14SOP
1141