Search
Filters

NTHD4P02FT1G

Part No :
NTHD4P02FT1G
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET P-CH 20V 2.2A CHIPFET
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 193,340 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 2.2A (Tj)
Drive Voltage (Max Rds On, Min Rds On) 2.5V, 4.5V
Gate-Source Threshold Voltage 1.2V @ 250μA
Max Gate Charge 6nC @ 4.5V
Max Input Capacitance 300pF @ 10V
Maximum Gate-Source Voltage ±12V
FET Feature Schottky Diode (Isolated)
Power Dissipation (Max) 1.1W (Tj)
Maximum Rds On at Id,Vgs 155 mOhm @ 2.2A, 4.5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package ChipFET
Dimension 8-SMD, Flat Lead
Win Source Part Number 097780-NTHD4P02FT1G
Popularity Medium
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Sufficient
Quantity per package 3k pcs
Alternative Parts
(Cross-Reference)
SI5855CDC-T1-E3;  NTHD4P02FT1;  
NTHD4P02FT1G, produced by ON Semiconductor, is a P-Channel MOSFET transistor in ChipFET SMD (SMT) package. The features include 20V drain-source breakdown voltage, 2.2A (Tj) continuous drain current at 25°C ,1.2V @ 250μA gate-source threshold voltage. NTHD4P02FT1G is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 2.2A (Tj)
Drive Voltage (Max Rds On, Min Rds On) 2.5V, 4.5V
Gate-Source Threshold Voltage 1.2V @ 250μA
Max Gate Charge 6nC @ 4.5V
Max Input Capacitance 300pF @ 10V
Maximum Gate-Source Voltage ±12V
FET Feature Schottky Diode (Isolated)
Power Dissipation (Max) 1.1W (Tj)
Maximum Rds On at Id,Vgs 155 mOhm @ 2.2A, 4.5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package ChipFET
Dimension 8-SMD, Flat Lead
Win Source Part Number 097780-NTHD4P02FT1G
Popularity Medium
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Sufficient
Quantity per package 3k pcs
Alternative Parts
(Cross-Reference)
SI5855CDC-T1-E3;  NTHD4P02FT1;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for NTHD4P02FT1G
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
NTHD4P02FT1G Price

NTHD4P02FT1G Datasheet
NTHD4P02FT1G Application

NTHD4P02FT1G Replacement
NTHD4P02FT1G Pdf

NTHD4P02FT1G Pinout
NTHD4P02FT1G Image

NTHD4P02FT1G Picture
NTHD4P02FT1G In Stock

NTHD4P02FT1G Distributor
NTHD4P02FT1G Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC DAC DUAL 8BIT 2.5-5.5V 8-UMAX
596
IC TXRX RS485 FULL DUPLEX 8SOIC
198
WOUND CHIP POWER INDUCTOR
169
IC RS485/422 TRANS QUAD 16-SOIC
253
Digital transistors (built-in resistors)
520
PWM Fan Controller / SENSOR TEMPERATURE SPI 16QSOP

Top Sellers