Search
Filters

NTMFS4C13NT1G

MOSFET N-CH 30V 38A SO8FL
Manufacturer: ON Semiconductor
rohs
Availability: 415 In Stock
NTMFS4C13NT1G, produced by ON Semiconductor, is a N-Channel MOSFET transistor in 5-DFN (5x6) (8-SOFL) SMD (SMT) package. The features include 30V drain-source breakdown voltage, 7.2A (Ta), 38A (Tc) continuous drain current at 25°C ,2.1V @ 250μA gate-source threshold voltage. NTMFS4C13NT1G is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 7.2A (Ta), 38A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.1V @ 250μA
Max Gate Charge 15.2nC @ 10V
Max Input Capacitance 770pF @ 15V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 750mW (Ta)
Maximum Rds On at Id,Vgs 9.1 mOhm @ 30A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 5-DFN (5x6) (8-SOFL)
Dimension 8-PowerTDFN
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 060678-NTMFS4C13NT1G
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 7.2A (Ta), 38A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.1V @ 250μA
Max Gate Charge 15.2nC @ 10V
Max Input Capacitance 770pF @ 15V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 750mW (Ta)
Maximum Rds On at Id,Vgs 9.1 mOhm @ 30A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 5-DFN (5x6) (8-SOFL)
Dimension 8-PowerTDFN
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 060678-NTMFS4C13NT1G
NTMFS4C13NT1G Price

NTMFS4C13NT1G Datasheet
NTMFS4C13NT1G Application

NTMFS4C13NT1G Replacement
NTMFS4C13NT1G Pdf

NTMFS4C13NT1G Pinout
NTMFS4C13NT1G Image

NTMFS4C13NT1G Picture
NTMFS4C13NT1G In Stock

NTMFS4C13NT1G Distributor
NTMFS4C13NT1G Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
Composite Transistor For high speed switching Silicon P-channel MOSFET
6000
IC DUAL NON-INV PWR DRVR 16-SOIC
5
+5V-Powered, Multichannel RS-232 Drivers/Receivers
2645
CAP FILM 8200PF 5% 100VDC 1210
9000