Search
Filters

NTR4171PT1G

Part No : NTR4171PT1G
Manufacturer : ON Semiconductor
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET P-CH 30V 2.2A SOT23
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
400+
€0.086
€34.400
700+
€0.077
€54.180
1,000+
€0.069
€68.800
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 188 pieces can ship immediately
MOQ: 400 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 2.2A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 2.5V, 10V
Gate-Source Threshold Voltage 1.4V @ 250μA
Max Gate Charge 15.6nC @ 10V
Max Input Capacitance 720pF @ 15V
Maximum Gate-Source Voltage ±12V
Power Dissipation (Max) 480mW (Ta)
Maximum Rds On at Id,Vgs 75 mOhm @ 2.2A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3 (TO-236)
Dimension TO-236-3, SC-59, SOT-23-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 025825-NTR4171PT1G
NTR4171PT1G, produced by ON Semiconductor, is a P-Channel MOSFET transistor in SOT-23-3 (TO-236) SMD (SMT) package. The features include 30V drain-source breakdown voltage, 2.2A (Ta) continuous drain current at 25°C ,1.4V @ 250μA gate-source threshold voltage. NTR4171PT1G is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 2.2A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 2.5V, 10V
Gate-Source Threshold Voltage 1.4V @ 250μA
Max Gate Charge 15.6nC @ 10V
Max Input Capacitance 720pF @ 15V
Maximum Gate-Source Voltage ±12V
Power Dissipation (Max) 480mW (Ta)
Maximum Rds On at Id,Vgs 75 mOhm @ 2.2A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3 (TO-236)
Dimension TO-236-3, SC-59, SOT-23-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 025825-NTR4171PT1G
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for NTR4171PT1G
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
NTR4171PT1G Price

NTR4171PT1G Datasheet
NTR4171PT1G Application

NTR4171PT1G Replacement
NTR4171PT1G Pdf

NTR4171PT1G Pinout
NTR4171PT1G Image

NTR4171PT1G Picture
NTR4171PT1G In Stock

NTR4171PT1G Distributor
NTR4171PT1G Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
Spread Spectrum Clock Generator
33
Optoisolator Transistor Output 2500Vrms 4 Channel 16-SOP
Surface mount Zener Diodes
579
MOSFET N-CH 25V 40A TO220AB
27
FUSE BRD MNT 1.5A 63VAC/VDC 1206
29000
IC NVSRAM 1MBIT 120NS 32EDIP
7