Search
Filters

NTTFS4824NTAG

Part No :
NTTFS4824NTAG
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET N-CH 30V 8.3A 8WDFN
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 10 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 8.3A (Ta), 69A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 11.5V
Gate-Source Threshold Voltage 2.5V @ 250μA
Max Gate Charge 29nC @ 11.5V
Max Input Capacitance 2363pF @ 12V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 660mW (Ta), 46.3W (Tc)
Maximum Rds On at Id,Vgs 5 mOhm @ 20A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-WDFN (3.3x3.3)
Dimension 8-PowerWDFN
Win Source Part Number 060705-NTTFS4824NTAG
Popularity Medium
Fake Threat In the Open Market 71 pct.
Supply and Demand Status Limited
NTTFS4824NTAG, produced by ON Semiconductor, is a N-Channel MOSFET transistor in 8-WDFN (3.3x3.3) SMD (SMT) package. The features include 30V drain-source breakdown voltage, 8.3A (Ta), 69A (Tc) continuous drain current at 25°C ,2.5V @ 250μA gate-source threshold voltage. NTTFS4824NTAG is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 8.3A (Ta), 69A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 11.5V
Gate-Source Threshold Voltage 2.5V @ 250μA
Max Gate Charge 29nC @ 11.5V
Max Input Capacitance 2363pF @ 12V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 660mW (Ta), 46.3W (Tc)
Maximum Rds On at Id,Vgs 5 mOhm @ 20A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-WDFN (3.3x3.3)
Dimension 8-PowerWDFN
Win Source Part Number 060705-NTTFS4824NTAG
Popularity Medium
Fake Threat In the Open Market 71 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for NTTFS4824NTAG
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
NTTFS4824NTAG Price

NTTFS4824NTAG Datasheet
NTTFS4824NTAG Application

NTTFS4824NTAG Replacement
NTTFS4824NTAG Pdf

NTTFS4824NTAG Pinout
NTTFS4824NTAG Image

NTTFS4824NTAG Picture
NTTFS4824NTAG In Stock

NTTFS4824NTAG Distributor
NTTFS4824NTAG Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC TXRX RS-232 W/CAP 16-SOIC
6055
DIODE ARRAY GP 35V 100MA SOT23
200
Fault-Protected Analog Multiplexer with Latch | IC MULTIPLEXER DUAL 4X1 18DIP
163
IC OPAMP GP 10KHZ RRO 8DIP
1000
Dual 64−Bit Static Shift Register
87
IC REG LDO 12V 1A TO220FP-5 / LDO Regulator Pos 12V 1A 5-Pin(5+Tab) TO-220FP Tube
101
DIODE ARRAY SCHOTTKY 45V D2PAK
700MHz Slew Enhanced VFA
157
FAMILY OF 600-mA/Ch 2.8-MHz RAIL-TO-RAIL INPUT/OUTPUT HIGH-DRIVE OPERATIONAL AMPLIFIERS WITH SHUTDOWN | IC OPAMP GP 4 CIRCUIT 16HTSSOP
276

Top Sellers