Search
Filters

P16NF06L

Part No :
P16NF06L
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET N-CH 60V 16A TO-220
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 163 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 16A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V, 5V
Gate-Source Threshold Voltage 2.5V @ 250μA
Max Gate Charge 10nC @ 5V
Max Input Capacitance 345pF @ 25V
Maximum Gate-Source Voltage ±16V
Power Dissipation (Max) 45W (Tc)
Maximum Rds On at Id,Vgs 90 mOhm @ 8A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 209561-P16NF06L
Popularity Medium
Fake Threat In the Open Market 65 pct.
Supply and Demand Status Limited
P16NF06L, produced by STMicroelectronics, is a N-Channel MOSFET transistor in TO-220AB Through Hole package. The features include 60V drain-source breakdown voltage, 16A (Tc) continuous drain current at 25°C ,2.5V @ 250μA gate-source threshold voltage. P16NF06L is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 16A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V, 5V
Gate-Source Threshold Voltage 2.5V @ 250μA
Max Gate Charge 10nC @ 5V
Max Input Capacitance 345pF @ 25V
Maximum Gate-Source Voltage ±16V
Power Dissipation (Max) 45W (Tc)
Maximum Rds On at Id,Vgs 90 mOhm @ 8A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 209561-P16NF06L
Popularity Medium
Fake Threat In the Open Market 65 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for P16NF06L
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
P16NF06L Price

P16NF06L Datasheet
P16NF06L Application

P16NF06L Replacement
P16NF06L Pdf

P16NF06L Pinout
P16NF06L Image

P16NF06L Picture
P16NF06L In Stock

P16NF06L Distributor
P16NF06L Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
RES ARRAY 2 RES 1K OHM 1210
121
IC LCD DISPLAY DRIVER
20
IC REG LDO 1.5V 7.5A DDPAK
410
IC FLASH 64MBIT 75NS 56TSOP
4217
TRIAC 400V 4A TO251
180
IC OPAMP VFB 370MHZ 8VSSOP
TRANS PREBIAS NPN 250MW SMT3
212

Top Sellers