Search
Filters

PHB152NQ03LTA,118

MOSFET N-CH 25V 75A D2PAK
Manufacturer: NXP
rohs
Availability: 854 In Stock
PHB152NQ03LTA,118, produced by NXP, is a N-Channel MOSFET transistor in D2PAK SMD (SMT) package. The features include 25V drain-source breakdown voltage, 75A (Tc) continuous drain current at 25°C ,2V @ 1mA gate-source threshold voltage. PHB152NQ03LTA,118 is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 25V
Continuous Drain Current at 25°C 75A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Gate-Source Threshold Voltage 2V @ 1mA
Max Gate Charge 36nC @ 5V
Max Input Capacitance 3140pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 150W (Tc)
Maximum Rds On at Id,Vgs 4 mOhm @ 25A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 004338-PHB152NQ03LTA,118
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 25V
Continuous Drain Current at 25°C 75A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Gate-Source Threshold Voltage 2V @ 1mA
Max Gate Charge 36nC @ 5V
Max Input Capacitance 3140pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 150W (Tc)
Maximum Rds On at Id,Vgs 4 mOhm @ 25A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 004338-PHB152NQ03LTA,118
PHB152NQ03LTA,118 Price

PHB152NQ03LTA,118 Datasheet
PHB152NQ03LTA,118 Application

PHB152NQ03LTA,118 Replacement
PHB152NQ03LTA,118 Pdf

PHB152NQ03LTA,118 Pinout
PHB152NQ03LTA,118 Image

PHB152NQ03LTA,118 Picture
PHB152NQ03LTA,118 In Stock

PHB152NQ03LTA,118 Distributor
PHB152NQ03LTA,118 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
218 Series, 5 x 20 mm, Time-Lag (Slo-Blo®) Fuse
2000
N-Channel Advanced Power MOSFET
32500
1.8-volt 2-channel step-up, step-down, or inverting DC-DC converter control IC
38
IC MPU SPEAR 333MHZ 289LFBGA
198
Ultra low capacitance ESD protection for Ethernet ports
1
IC EEPROM 16KBIT 400KHZ 8SOIC
290
VARIABLE CAPACITANCE DIODE
4576
5 V, SILICON GERMANIUM MMIC MEDIUM OUTPUT POWER AMPLIFIER
85366