Search
Filters

PHB21N06LT,118

Part No : PHB21N06LT,118
Manufacturer : NXP
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 55V 19A D2PAK
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 800 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 55V
Continuous Drain Current at 25°C 19A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Gate-Source Threshold Voltage 2V @ 1mA
Max Gate Charge 9.4nC @ 5V
Max Input Capacitance 650pF @ 25V
Maximum Gate-Source Voltage ±15V
Power Dissipation (Max) 56W (Tc)
Maximum Rds On at Id,Vgs 70 mOhm @ 10A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 004343-PHB21N06LT,118
Popularity Medium
Fake Threat In the Open Market 36 pct.
Supply and Demand Status Limited
PHB21N06LT,118, produced by NXP, is a N-Channel MOSFET transistor in D2PAK SMD (SMT) package. The features include 55V drain-source breakdown voltage, 19A (Tc) continuous drain current at 25°C ,2V @ 1mA gate-source threshold voltage. PHB21N06LT,118 is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 55V
Continuous Drain Current at 25°C 19A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Gate-Source Threshold Voltage 2V @ 1mA
Max Gate Charge 9.4nC @ 5V
Max Input Capacitance 650pF @ 25V
Maximum Gate-Source Voltage ±15V
Power Dissipation (Max) 56W (Tc)
Maximum Rds On at Id,Vgs 70 mOhm @ 10A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 004343-PHB21N06LT,118
Popularity Medium
Fake Threat In the Open Market 36 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for PHB21N06LT,118
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
PHB21N06LT,118 Price

PHB21N06LT,118 Datasheet
PHB21N06LT,118 Application

PHB21N06LT,118 Replacement
PHB21N06LT,118 Pdf

PHB21N06LT,118 Pinout
PHB21N06LT,118 Image

PHB21N06LT,118 Picture
PHB21N06LT,118 In Stock

PHB21N06LT,118 Distributor
PHB21N06LT,118 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC FLASH 128MBIT 70NS 56TSOP
17
CABLE 5COND 18AWG WHITE 1000'
13
Bi-Directional Triode Thyristor
575
AC 97 SoundMAX Codec
SURFACE MOUNT GLASS PASSIVATED HIGH EFFICIENCY SILICON RECTIFIER (VOLTAGE RANGE 50 to 1000 Volts CURRENT 1.0 Ampere)
1400
TRANS PREBIAS DUAL PNP SMT5
8687
NPN EPITAXIAL TYPE (AUDIO FREQUENCY GENERAL PURPOSE AMPLIFIER APPLICATIONS)
15900

Top Sellers