Search
Filters

PSMN2R0-60PS

MOSFET N-CH 60V 120A TO220AB
Manufacturer: NXP
rohs
Quantity
Price
Ext. Price
16+
€1.917
€30.672
68+
€1.791
€121.788
180+
€1.674
€301.320
Availability: 476 In Stock
This product has a minimum quantity of 16
PSMN2R0-60PS, produced by NXP, is a N-Channel MOSFET transistor in TO-220AB Through Hole package. The features include 60V drain-source breakdown voltage, 120A (Tc) continuous drain current at 25°C ,4V @ 1mA gate-source threshold voltage. PSMN2R0-60PS is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 120A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 1mA
Max Gate Charge 137nC @ 10V
Max Input Capacitance 9997pF @ 30V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 338W (Tc)
Maximum Rds On at Id,Vgs 2.2 mOhm @ 25A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 089337-PSMN2R0-60PS
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 120A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 1mA
Max Gate Charge 137nC @ 10V
Max Input Capacitance 9997pF @ 30V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 338W (Tc)
Maximum Rds On at Id,Vgs 2.2 mOhm @ 25A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 089337-PSMN2R0-60PS
PSMN2R0-60PS Price

PSMN2R0-60PS Datasheet
PSMN2R0-60PS Application

PSMN2R0-60PS Replacement
PSMN2R0-60PS Pdf

PSMN2R0-60PS Pinout
PSMN2R0-60PS Image

PSMN2R0-60PS Picture
PSMN2R0-60PS In Stock

PSMN2R0-60PS Distributor
PSMN2R0-60PS Transistors - FETs, MOSFETs - RF